Dia., Probe 1/8" (3.18 mm)
Lngth, Body 3" (76mm)
Material, Body Brass
Material, Valve Nordel
Sage Subcategory Number W310
Shipping Wt. 0.5 Lb (0.23 Kg)
Size, NPT 1/2 M
Strap Color Black
| Petersen Products Co. | |
|---|---|
| Product Category | Plugs, Stoppers, and Inserts |
| Product Number | 310-710-XL |
| Product Name | Temperature Pressure Plug, 1/2" Mnpt X 3" L, Nordel Seal |
| Shape / Application | Round |