Country of Origin USA
Flange Class 300 Lb (136.08 Kg)
Flange Size 8" DN300
Material, Body Steel, Plated
Material, Seal Urethane
Pipe Type SCH 40
Press. Pipeline Max 1,125 Psi (77.6 Bar)
Sage Subcategory Number W151
Seal To Pipe Clearance 1/2" (12.7mm)
Shipping Wt. 150 Lb (68 Kg)
Style End of Pipe Plug
Temperature Max. Service F 176 F (80 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Plugs, Stoppers, and Inserts |
| Product Number | 151-3080-S40 |
| Product Name | Pipe Plug, Mechanical, High Lift Flange Weld Test, 8" |
| Features | Flange |