Petersen Products Co. Datasheets for Manholes and Manhole Covers

Manholes allow access to underground pipes, cables, meters and facilities. Manhole covers are used cover manholes.
Manholes and Manhole Covers: Learn more

Product Name Notes
Country of Origin USA Description Vacuum Manhole Tester, Plate Style, 32" Dia., Seal Max 30" (762mm) Dia., Seal Min 18" (457mm) Sage Subcategory Number W9387 Shipping Wt. 100 Lb (45.36...
Country of Origin USA Description Vacuum Manhole Tester, Plate Style, 38" Dia., Seal Max 36" (914.4mm) Dia., Seal Min 18" (457mm) Sage Subcategory Number W9387 Shipping Wt. 120 Lb (54.43...
Country of Origin USA Description Vacuum Manhole Tester, Plate Style, 44" Dia., Seal Max 42" (1067mm) Dia., Seal Min 18" (457mm) Sage Subcategory Number W9387 Shipping Wt. 140 Lb (63.50...