By-Pass Flow Through Cap Type Not Included
By-Pass Size 1" MNPT
Country of Origin USA
Depth, Full Installation 8.89" (225.8mm)
Functional ID Range 9.48"-9.94" (240.8mm-252.5mm)
Hex Nut Wrench Size 1-5/8"
Length, Gripper 2.88" (73.2mm)
Length, Seal to Gripper 5.84" (148.4mm)
Lngth, Overall 12.34" (313.4mm)
Material, Body NPT Plain Steel & Far End Support with Integral Vents - Ductile Iron
Material, Hardware Hex Nuts (1 Per Shaft) Black Oil Finish/Cast Ductile Iron Positioning/top Washers with Tabs
Material, Seal Urethane
Nominal Pipe 10" (254mm)
Pipe Schedule 80
Plug OD 9.38" (238.3mm)
Press., Max Test, PSI 5,000 psi (345 bar)
Sage Subcategory Number W147
Shaft Quantity 4
Shaft/Port I.D. 0.82" (20.8mm)
Shipping Wt. 108 Lb (48.99 Kg)
Total Clearance From Min. I.D. 0.1" (2.5mm)
Type 6
| Petersen Products Co. | |
|---|---|
| Product Category | Plugs, Stoppers, and Inserts |
| Product Number | 147-1100-P80M |
| Product Name | Pipe Plug, Mech, Hp Test, 10" Dia, Sch-80, 1" Npt Bypass |
| Fitted Depth | 8.89 inch (226 mm) |