Petersen Products Co. Pipe Plug, Mech, Hp Test, 10" Dia, Sch-40, 1" Npt Bypass 147-1100-P40M

Description
By-Pass Flow Through Cap Type Not Included By-Pass Size 1" MNPT Country of Origin USA Depth, Full Installation 8.82" (224.1mm) Functional ID Range 9.94"-10.4" (252.5mm-264.2mm) Hex Nut Wrench Size 1-5/8" Length, Gripper 2.88" (73.2mm) Length, Seal to Gripper 5.84" (148.4mm) Lngth, Overall 12.34" (313.4mm) Material, Body NPT Plain Steel & Far End Support with Integral Vents - Ductile Iron Material, Hardware Hex Nuts (1 Per Shaft) Black Oil Finish/Cast Ductile Iron Positioning/top Washers with Tabs Material, Seal Urethane Nominal Pipe 10" (254mm) Pipe Schedule 40/STD Plug OD 9.84" (249.9mm) Press., Max Test, PSI 3,000 psi (207 bar) Sage Subcategory Number W147 Shaft Quantity 4 Shaft/Port I.D. 0.82" (20.8mm) Shipping Wt. 118 Lb (53.52 Kg) Total Clearance From Min. I.D. 0.1" (2.5mm) Type 6
Request a Quote
Description
By-Pass Flow Through Cap Type Not Included By-Pass Size 1" MNPT Country of Origin USA Depth, Full Installation 8.82" (224.1mm) Functional ID Range 9.94"-10.4" (252.5mm-264.2mm) Hex Nut Wrench Size 1-5/8" Length, Gripper 2.88" (73.2mm) Length, Seal to Gripper 5.84" (148.4mm) Lngth, Overall 12.34" (313.4mm) Material, Body NPT Plain Steel & Far End Support with Integral Vents - Ductile Iron Material, Hardware Hex Nuts (1 Per Shaft) Black Oil Finish/Cast Ductile Iron Positioning/top Washers with Tabs Material, Seal Urethane Nominal Pipe 10" (254mm) Pipe Schedule 40/STD Plug OD 9.84" (249.9mm) Press., Max Test, PSI 3,000 psi (207 bar) Sage Subcategory Number W147 Shaft Quantity 4 Shaft/Port I.D. 0.82" (20.8mm) Shipping Wt. 118 Lb (53.52 Kg) Total Clearance From Min. I.D. 0.1" (2.5mm) Type 6
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Plug, Mech, Hp Test, 10
Fredonia, WI, United States
Pipe Plug, Mech, Hp Test, 10" Dia, Sch-40, 1" Npt Bypass
147-1100-P40M
Pipe Plug, Mech, Hp Test, 10" Dia, Sch-40, 1" Npt Bypass 147-1100-P40M
By-Pass Flow Through Cap Type Not Included By-Pass Size 1" MNPT Country of Origin USA Depth, Full Installation 8.82" (224.1mm) Functional ID Range 9.94"-10.4" (252.5mm-264.2mm) Hex Nut Wrench Size 1-5/8" Length, Gripper 2.88" (73.2mm) Length, Seal to Gripper 5.84" (148.4mm) Lngth, Overall 12.34" (313.4mm) Material, Body NPT Plain Steel & Far End Support with Integral Vents - Ductile Iron Material, Hardware Hex Nuts (1 Per Shaft) Black Oil Finish/Cast Ductile Iron Positioning/top Washers with Tabs Material, Seal Urethane Nominal Pipe 10" (254mm) Pipe Schedule 40/STD Plug OD 9.84" (249.9mm) Press., Max Test, PSI 3,000 psi (207 bar) Sage Subcategory Number W147 Shaft Quantity 4 Shaft/Port I.D. 0.82" (20.8mm) Shipping Wt. 118 Lb (53.52 Kg) Total Clearance From Min. I.D. 0.1" (2.5mm) Type 6

By-Pass Flow Through Cap Type Not Included
By-Pass Size 1" MNPT
Country of Origin USA
Depth, Full Installation 8.82" (224.1mm)
Functional ID Range 9.94"-10.4" (252.5mm-264.2mm)
Hex Nut Wrench Size 1-5/8"
Length, Gripper 2.88" (73.2mm)
Length, Seal to Gripper 5.84" (148.4mm)
Lngth, Overall 12.34" (313.4mm)
Material, Body NPT Plain Steel & Far End Support with Integral Vents - Ductile Iron
Material, Hardware Hex Nuts (1 Per Shaft) Black Oil Finish/Cast Ductile Iron Positioning/top Washers with Tabs
Material, Seal Urethane
Nominal Pipe 10" (254mm)
Pipe Schedule 40/STD
Plug OD 9.84" (249.9mm)
Press., Max Test, PSI 3,000 psi (207 bar)
Sage Subcategory Number W147
Shaft Quantity 4
Shaft/Port I.D. 0.82" (20.8mm)
Shipping Wt. 118 Lb (53.52 Kg)
Total Clearance From Min. I.D. 0.1" (2.5mm)
Type 6

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Plugs, Stoppers, and Inserts
Product Number 147-1100-P40M
Product Name Pipe Plug, Mech, Hp Test, 10" Dia, Sch-40, 1" Npt Bypass
Fitted Depth 8.82 inch (224 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mechanical, High Pres., 2.82
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 3/8" M
View Details
Pipe Plug, Mechanical, T-Handle, Rubber, 3 7/8
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread None
View Details
Plug, Mech, Hand Tight, Cleanout Style, 3.875
Specs
Shape / Application Round
Fitted Depth 3.7 inch (93.98 mm)
Material Nylon; Nylon
View Details
Pipe Plug, Mechanical, Wing Nut, Hand Tight, 14.62
Specs
Shape / Application Round
Material Steel - Stainless; Cast Iron & Steel
NPT Thread 1" NPT
View Details