Country of Origin USA
Dim. L1-A IN 12" (305mm)
Dim. L2 Max. IN 14-1/4" (362mm)
Dimension L1-B IN 3" (76.2mm)
Dimension L3 IN 1-1/4" (31.8mm)
Dimension L4 IN 24-11/16" (627mm)
Flange Class 300 Lb (136.08 Kg)
Flange Size 1" DN25
Material, Body Steel, Plated
Material, Seal Polyurethane
Pipe Type SCH 160
Press. Pipeline Max 1,125 Psi (77.6 Bar)
Sage Subcategory Number W151
Seal To Pipe Clearance 0.11" (2.8mm)
Shipping Wt. 11 Lb (4.98 Kg)
Style End of Pipe Plug
Temperature Max. Service F 176 F (80 C)
Vent/Fill Port Size 1/8" (3.2mm) F
| Petersen Products Co. | |
|---|---|
| Product Category | Plugs, Stoppers, and Inserts |
| Product Number | 151-3010-S160 |
| Product Name | Pipe Plug, Mechanical, High Lift Flange Weld Test, 1" |
| Features | Flange; Vented |