Petersen Products Co. Datasheets for Uncategorized Products
Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more
| Product Name | Notes |
|---|---|
| By-Pass None Country of Origin USA Dia. Max 102" (2590mm) Dia. Min 100" (2540mm) Material, Body Aluminum Material, Hardware Steel, Plated Material, Seal Natural Rubber Press. Pipeline Max 15 PSI... | |
| By-Pass None Country of Origin USA Dia. Max 108" (2743mm) Dia. Min 106" (2692mm) Material, Body Aluminum Material, Hardware Steel, Plated Material, Seal Natural Rubber Press. Pipeline Max 15 PSI... | |
| By-Pass None Country of Origin USA Dia. Max 120" (3048mm) Dia. Min 118" (2997mm) Material, Body Aluminum Material, Hardware Steel, Plated Material, Seal Natural Rubber Press. Pipeline Max 15 PSI... | |
| By-Pass None Country of Origin USA Dia. Max 24" (610mm) Dia. Min 22" (559mm) Material, Body Aluminum Material, Hardware Steel, Plated Material, Seal Natural Rubber Press. Pipeline Max 15 PSI... | |
| By-Pass None Country of Origin USA Dia. Max 27" (686mm) Dia. Min 25" (635mm) Material, Body Aluminum Material, Hardware Steel, Plated Material, Seal Natural Rubber Press. Pipeline Max 15 PSI... | |
| By-Pass None Country of Origin USA Dia. Max 30" (762mm) Dia. Min 28" (711mm) Material, Body Aluminum Material, Hardware Steel, Plated Material, Seal Natural Rubber Press. Pipeline Max 15 PSI... | |
| By-Pass None Country of Origin USA Dia. Max 33" (838mm) Dia. Min 31" (787mm) Material, Body Aluminum Material, Hardware Steel, Plated Material, Seal Natural Rubber Press. Pipeline Max 15 PSI... | |
| By-Pass None Country of Origin USA Dia. Max 36" (914mm) Dia. Min 34" (864mm) Material, Body Aluminum Material, Hardware Steel, Plated Material, Seal Natural Rubber Press. Pipeline Max 15 PSI... | |
| By-Pass None Country of Origin USA Dia. Max 39" (991mm) Dia. Min 37" (940mm) Material, Body Aluminum Material, Hardware Steel, Plated Material, Seal Natural Rubber Press. Pipeline Max 15 PSI... | |
| By-Pass None Country of Origin USA Dia. Max 42" (1067mm) Dia. Min 40" (1016mm) Material, Body Aluminum Material, Hardware Steel, Plated Material, Seal Natural Rubber Press. Pipeline Max 15 PSI... | |
| By-Pass None Country of Origin USA Dia. Max 48" (1219mm) Dia. Min 46" (1168mm) Material, Body Aluminum Material, Hardware Steel, Plated Material, Seal Natural Rubber Press. Pipeline Max 15 PSI... | |
| By-Pass None Country of Origin USA Dia. Max 54" (1372mm) Dia. Min 52" (1321mm) Material, Body Aluminum Material, Hardware Steel, Plated Material, Seal Natural Rubber Press. Pipeline Max 15 PSI... | |
| By-Pass None Country of Origin USA Dia. Max 60" (1524mm) Dia. Min 58" (1473mm) Material, Body Aluminum Material, Hardware Steel, Plated Material, Seal Natural Rubber Press. Pipeline Max 15 PSI... | |
| By-Pass None Country of Origin USA Dia. Max 66" (1676mm) Dia. Min 64" (1626mm) Material, Body Aluminum Material, Hardware Steel, Plated Material, Seal Natural Rubber Press. Pipeline Max 15 PSI... | |
| By-Pass None Country of Origin USA Dia. Max 72" (1829mm) Dia. Min 70" (1778mm) Material, Body Aluminum Material, Hardware Steel, Plated Material, Seal Natural Rubber Press. Pipeline Max 15 PSI... | |
| By-Pass None Country of Origin USA Dia. Max 78" (1981mm) Dia. Min 76" (1930mm) Material, Body Aluminum Material, Hardware Steel, Plated Material, Seal Natural Rubber Press. Pipeline Max 15 PSI... | |
| By-Pass None Country of Origin USA Dia. Max 84" (2134mm) Dia. Min 82" (2083mm) Material, Body Aluminum Material, Hardware Steel, Plated Material, Seal Natural Rubber Press. Pipeline Max 15 PSI... | |
| By-Pass None Country of Origin USA Dia. Max 90" (2286mm) Dia. Min 88" (2235mm) Material, Body Aluminum Material, Hardware Steel, Plated Material, Seal Natural Rubber Press. Pipeline Max 15 PSI... | |
| By-Pass None Country of Origin USA Dia. Max 96" (2438mm) Dia. Min 94" (2388mm) Material, Body Aluminum Material, Hardware Steel, Plated Material, Seal Natural Rubber Press. Pipeline Max 15 PSI... | |
| Comment 1 "RELATED PRODUCTS" BELOW ARE COMPONENT ITEMS Comment 2 Note: Plug not included with Kit Connection Type Mates to 3-10 Inch CL150 Flanges Description Plug Retraction System - 1"... | |
| Comment 1 BELOW ITEMS ARE KIT COMPONENTS Comment 2 Note: Plug not included with Kit Connection Type Mates to 3-10 Inch CL150 Flanges Description Plug Retraction System - 1.5" OD... | |
| Comment 1 BELOW ITEMS ARE KIT COMPONENTS Comment 2 Note: Plug not included with Kit Description Plug Retraction System - 1" OD RAM Eye Bolt Size 1/2" On Base Plate; | |
| Comment 1 BELOW ITEMS ARE KIT COMPONENTS Comment 2 Note: Plug not included with Kit Description Plug Retraction System - 1.875" OD RAM Eye Bolt Size 1/2" ON BASE PLATE; | |
| Comment 1 BELOW ITEMS ARE KIT COMPONENTS Comment 2 Note: Plug not included with Kit Description Plug Retraction System - 2.5" OD RAM Eye Bolt Size 1/2 In. on Base... | |
| Comment 1 Inflation Ram Coupling with O-Rings, 1" OD Ram Description Inflation Ram Coupling With O-Rings - 1" Od Ram Sage Subcategory Number W2666 | |
| Comment 1 Inflation Ram Section Assembly 1.5" OD x 36" Diameter 1.5" (38mm) Length 36" (914mm) Material Steel Sage Subcategory Number W2666 Style ACME | |
| Comment 1 Inflation Ram Section Assembly 1.5" OD x 48" Diameter 1.5" (38mm) Length 48" (1219mm) Material Steel Sage Subcategory Number W2666 Style ACME | |
| Comment 1 Inflation Ram Section Assembly, 1.5" OD x 24" Diameter 1.5" (38mm) Length 24" (610mm) Material Steel Sage Subcategory Number W2666 Style ACME | |
| Comment 1 Note: Plug not included with Kit Comment 2 BELOW ITEMS ARE KIT COMPONENTS Description Plug Retraction System - 2.5" OD RAM Eye Bolt Size 1/" ON BASE PLATE; | |
| Comment 1 Retraction Ram Pull Block Assembly 1.5" OD Ram Description Retraction Ram Pull Block Assembly 1.5" OD Ram Sage Subcategory Number W2663 | |
| Country of Origin US Description 1" OD Inf. Ram, 3" NPT Pkg Seal Dia., Inflation Ram 1" (25mm) Flange Size 3" (76mm) Material Carbon Steel Port, Bleed Off Size & | |
| Country of Origin USA Description 1" OD Inf. Ram, 2" NPT Pkg Seal Diameter, Inflation Ram 1" (25mm) Flange Size 2" (51mm) Material Carbon Steel Port, Bleed Off Size & | |
| Country of Origin USA Description 1" OD Inf. Ram, 3"x150 Lb. Pkg Seal Diameter, Inflation Ram 1" (25mm) Flange Class 150 Lb Flange Size 3" (76mm) Material Carbon Steel Port,... | |
| Country of Origin USA Description 1" OD Inf. Ram, 4"x150 Lb. Pkg Seal Diameter, Inflation Ram 1" (25mm) Flange Class 150 Lb Flange Size 4" (102mm) Material Carbon Steel Port,... | |
| Country of Origin USA Description 1" OD Inf. Ram, 6"x150 Lb. Pkg Seal Diameter, Inflation Ram 1" (25mm) Flange Class 150 Lb Flange Size 6" (152mm) Material Carbon Steel Port,... | |
| Country of Origin USA Description 1.5" OD Inf. Ram, 6"x150 Lb. Pkg Seal Diameter, Inflation Ram 1.5" (38mm) Flange Class 150 Lb Flange Size 6" (152mm) Material Carbon Steel Port,... | |
| Country of Origin USA Description 1.5" OD Inf. Ram, 8"x150LB. Pkg Seal Diameter, Inflation Ram 1.5" (38mm) Flange Class 150 Lb Flange Size 8" (203mm) Material Carbon Steel Port, Bleed... | |
| Country of Origin USA Description 2.5" OD Inf. Ram, 12"x150 Lb. Pkg Seal Diameter, Inflation Ram 2.5" (64mm) Flange Class 150 Lb Flange Size 12" (305mm) Material Carbon Steel Port,... | |
| Country of Origin USA Description 2.5" OD Inf. Ram, 8"x150 Lb. Pkg Seal Diameter, Inflation Ram 2.5" (64mm) Flange Class 150 Lb Flange Size 8" (203mm) Material Carbon Steel Port,... | |
| Country of Origin USA Description Inflation Ram, 1" Dia X 60" Long W/3" Fnpt Packing Seal Diameter 1" (25mm) Infl. Port Type/Size 1/2" (12.7mm) QC?? Length 60" (1524mm) Sage Subcategory... | |
| Country of Origin USA Description Inflation Ram, 1" Dia X 72" Long W/4" Flange Packing Seal Diameter 1" (25mm) Infl. Port Type/Size 1/2" (12.7mm) QC?? Length 72" (1828mm) Sage Subcategory... | |
| Country of Origin USA Description Inflation Ram, 1.875" Dia X 96" Lg W/6" Flange Packing Seal Diameter 1.875" (48mm) Infl. Port Type/Size 1/2" (12.7mm) QC?? Length 96" (2438mm) Sage Subcategory... | |
| Country of Origin USA Description Inflation Ram, 2.5" Dia X 108" Lg W/6" Flange Packing Seal Diameter 2.5" (63.5mm) Infl. Port Type/Size 1/4" (6.35mm) QC Length 108" (2743mm) Sage Subcategory... | |
| Country of Origin USA Description Inflation Ram, 2.5" Dia X 132" Lg W/8" Flange Packing Seal Diameter 2.5" (64mm) Infl. Port Type/Size 1/2" (12.7mm) QC Length 132" (3353mm) Sage Subcategory... | |
| Country of Origin USA Description Manhole Roller (Hose Guide) Sage Subcategory Number W9384 Shipping Wt. 30 Lb (13.61 Kg) | |
| Country of Origin USA Description Packing Seal, Inflation Ram, 1.875" Dia X 84" Lg W/6" Flange Diameter 1.875" (48mm) Infl. Port Type/Size 1/2" (12.7mm) QC?? Length 84" (2134mm) Sage Subcategory... | |
| Country of Origin USA Description Packing Seal, Inflation Ram, 2.5" Dia X 120" Lg W/6" Flange Diameter 2.5" (64mm) Infl. Port Type/Size 1/4" (6.35mm) NPT Length 120" (3048mm) Sage Subcategory... | |
| Country of Origin USA Description Packing Seal, Inflation Ram, 2.5" Dia X 120" Lg W/8" Flange Diameter 2.5" (64mm) Infl. Port Type/Size 1/2" (12.7mm) QC?? Length 120" (3048mm) Sage Subcategory... | |
| Country of Origin USA Description Packing Seal, Inflation Ram, 4" Dia X 144" Lg W/8" Flange Diameter 4" (101.6mm) Infl. Port Type/Size 1/2" (12.7mm) QC Length 144" (3657mm) Sage Subcategory... | |
| Country of Origin USA Description Packing Seal, Inflation Ram, 4" Dia X 168" Lg W/8" Flange Diameter 4" (102mm) Infl. Port Type/Size 1/2" (12.7mm) QC Length 168" (4267mm) Sage Subcategory... | |
| Country of Origin USA Description Packing Seal, Inflation Ram, 4" Dia X 192" Lg W/10" Flange Diameter 4" (102mm) Infl. Port Type/Size 1/2" (12.7mm) QC Length 192" (4877mm) Sage Subcategory... | |
| Country of Origin USA Description Packing Seal, Inflation Ram, 4" Dia X 204" Lg W/10" Flange Diameter 4" (102mm) Infl. Port Type/Size 1/2" (12.7mm) QC Length 204" (5181mm) Sage Subcategory... | |
| Country of Origin USA Description Packing Seal, Inflation Ram, 5" Dia X 228" Lg W/10" Flange Diameter 5" (127mm) Infl. Port Type/Size 1/2" (12.7mm) QC Length 228" (5791mm) Sage Subcategory... | |
| Country of Origin USA Description Packing Seal, Inflation Ram, 5" Dia X 252" Lg W/10" Flange Diameter 5" (127mm) Infl. Port Type/Size 1/2" (12.7mm) QC Length 252" (6401mm) Sage Subcategory... | |
| Description Inflation Ram 4.5" OD x 144", 4" x 300 Lb Diameter 4.5" (114mm) OD Length 144" (3658mm) Material Steel Sage Subcategory Number W2666 Style One Piece | |
| Description Inflation Ram Assembly Diameter 3.5" (89mm) OD Length 108" (2743mm) Material Steel Sage Subcategory Number W2666 Style One Piece | |
| Description Inflation Ram Assembly Diameter 3.5" (89mm) OD Length 120" (3048mm) Material Steel Sage Subcategory Number W2666 Style One Piece | |
| Description Inflation Ram Assembly Diameter 3.5" (89mm) OD Length 136" (3454mm) Material Steel Sage Subcategory Number W2666 Style One Piece | |
| Description Inflation Ram Assembly Diameter 3.5" (89mm) OD Length 144" (3658mm) Material Steel Sage Subcategory Number W2666 Style One Piece | |
| Description Inflation Ram Coupling Assembly, 1.875" OD Ram, 8" Long Sage Subcategory Number W2666 | |
| Description Inflation Ram Coupling with O-Rings, 1.875" OD Ram Sage Subcategory Number W2666 | |
| Description Inflation Ram Coupling with O-Rings, 2.5" OD Ram Sage Subcategory Number W2666 | |
| Description Inflation Ram Removal Plate Assembly, 1" OD Ram on 1.5"-2.5" NPT Eye Bolt Size 1/2" (12.7MM) Flange Class NPT Flange Size MATES TO 1.5", 2.0" OR 2.5" NPT LAUNCH... | |
| Description Inflation Ram Removal Plate Assembly, 1" OD Ram on 3" NPT Eye Bolt Size 1/2" (12.7MM) Flange Class NPT Flange Size MATES TO 3" NPT LAUNCH CYLINDER Height Max. | |
| Description Inflation Ram Removal Plate Assembly, 1" OD Ram on 3"-10" Flange Eye Bolt Size 1/2" (12.7mm) Flange Class MATES 150# Flange Size MATES 3-10 INCH 150# FLANGES Height Max. | |
| Description Inflation Ram Removal Plate Assembly, 1.875" OD Ram on 6"-16" Flange Eye Bolt Size 1/2 INCH Flange Class MATES 150# AND 300# FLANGES Flange Size MATES 6-16 INCH 150#... | |
| Description Inflation Ram Removal Plate Assembly, 2.5" OD Ram on 12"-30" Flange Eye Bolt Size 1/2 INCH Flange Class MATES 150# AND 300# FLANGES Flange Size MATES 18-30 INCH 150#... | |
| Description Inflation Ram Removal Plate Assembly, 2.5" OD Ram on 6"-16" Flange Eye Bolt Size 1/2 INCH Flange Class MATES 150# AND 300# FLANGES Flange Size MATES 6-16 INCH 150#... | |
| Description Inflation Ram, 4.5" ODx168", 4"x300 Lb Diameter 4.5" (114mm) OD Length 168" (4267mm) Material Steel Sage Subcategory Number W2666 Style One Piece | |
| Description Inflation Ram, 6.0" OD x 180", 6" x 300 Lb Diameter 6.0" (152mm) OD Length 180" (4572mm) Material Steel Sage Subcategory Number W2666 Style One Piece | |
| Description Inflation Ram, 6.0" OD x 192", 6" x 300 Lb Diameter 6.0" (152mm) OD Length 192" (4877mm) Material Steel Sage Subcategory Number W2666 Style One Piece | |
| Description Inflation Ram, 6.0" OD x 216", 6" x 300 Lb Diameter 6.0" (152mm) OD Length 216" (5486mm) Material Steel Sage Subcategory Number W2666 Style One Piece | |
| Description Protective Sleeve for Cherne Plugs for I-Series Material Natural Rubber Sage Subcategory Number W9361 Shipping Wt. 12 Lb (5.44 Kg) Size For Plug sizes 12"-24" (305-610mm) I-Series Thickness 1/4"... | |
| Description Protective Sleeve for Cherne Plugs. Old Design for Plugs Made Before May 2018 Material Natural Rubber Sage Subcategory Number W9361 Shipping Wt. 27 Lb (12.25 Kg) Size For Plug... | |
| Description Protective Sleeve for Cherne Plugs Material Natural Rubber Sage Subcategory Number W9361 Shipping Wt. 27 Lb (12.25 Kg) Size For Plug sizes 15"-30" (381-762mm) & 15"-32" (381-813mm) Thickness 1/4"... | |
| Description Protective Sleeves for Cherne Plugs Material Natural Rubber Sage Subcategory Number W9361 Shipping Wt. 155 Lb (70.31 Kg) Size For Plug sizes 48"-72" (1219.2-1828.8mm) Thickness 1/4" (6.35mm) | |
| Description Protective Sleeves for Cherne Plugs Material Natural Rubber Sage Subcategory Number W9361 Shipping Wt. 214 Lb (97.07 Kg) Size For Plug sizes 54"-96" (1371.6-2348.4mm) Thickness 1/4" (6.35mm) | |
| Description Protective Sleeves for Cherne Plugs Material Natural Rubber Sage Subcategory Number W9361 Shipping Wt. 30 Lb (13.61 Kg) Size For Plug Sizes 20"-40" (508-1016mm) Thickness 1/4" (6.35mm) | |
| Description Protective Sleeves for Cherne Plugs Material Natural Rubber Sage Subcategory Number W9361 Shipping Wt. 51 Lb (23.13 Kg) Size For Plug sizes 24"-48" (610-1219mm) Thickness 1/4" (6.35mm) | |
| Description Protective Sleeves for Cherne Plugs Material Natural Rubber Sage Subcategory Number W9361 Shipping Wt. 66 Lb (29.94 Kg) Size For Plug sizes 24"-60" (609.6-1524mm) Thickness 1/4" (6.35mm) | |
| Description Retraction Ram Pull Block Assy 1" Od Ram Eye Bolt Size 1/2" (12.7mm) Length 7" (178mm) Material STEEL Sage Subcategory Number W2663 Weight, 2/10 Pk. 1.0 Lb (0.45 Kg)... | |
| Description Retraction Ram Pull Block Assy 1.875" Od Ram Eye Bolt Size 5/8" Length 7.4 INCH Material STEEL Sage Subcategory Number W2663 Shipping Wt. 2.2 LBS Width IN 2.5 INCH... | |
| Description Retraction Ram, Pull Block Assembly 2.5" OD Ram Eye Bolt Size 5/8" Length 6.1 INCH Material STEEL Sage Subcategory Number W2663 Shipping Wt. 2.8 LBS Width IN 2.5 INCH... | |
| Diameter 1" (25.4mm) OD Length 24" (609.6mm) Material Steel Sage Subcategory Number W2666 Style Set Screw | |
| Diameter 1" (25.4mm) OD Length 36" (914.4mm) Material Steel Sage Subcategory Number W2666 Style Set Screw | |
| Diameter 1" (25.4mm) OD Length 48" (1219.2mm) Material Steel Sage Subcategory Number W2666 Style Set Screw | |
| Diameter 1.875" (47.62mm) OD Length 24" (609.6mm) Material Steel Sage Subcategory Number W2666 Style Set Screw | |
| Diameter 1.875" (47.62mm) OD Length 36" (914.4mm) Material Steel Sage Subcategory Number W2666 Style Set Screw | |
| Diameter 1.875" (47.65mm) OD Length 48" (1219.2mm) Material Steel Sage Subcategory Number W2666 Style Set Screw | |
| Diameter 1.875" (47mm) OD Length 12" (305mm) Material Steel Sage Subcategory Number W2666 Style Set Screw | |
| Diameter 2.5" (63.5mm) OD Length 24" (609.6mm) Material Steel Sage Subcategory Number W2666 Style Set Screw | |
| Diameter 2.5" (63.5mm) OD Length 36" (914.4mm) Material Steel Sage Subcategory Number W2666 Style Set Screw | |
| Diameter 2.5" (63.5mm) OD Length 48" (1219.2mm) Material Steel Sage Subcategory Number W2666 Style Set Screw | |
| Diameter 2.5" (63mm) OD Length 12" (305mm) Material Steel Sage Subcategory Number W2666 Style Set Screw |