Petersen Products Co. Pipe Plug, Mech, Hp Test 1.5" Dia, Sch-10, 3/8" Npt Bypass 147-1015-P10

Description
By-Pass Flow Through Cap Type Not Included By-Pass Size 3/8 MNPT Country of Origin USA Depth, Full Installation 4.08" (103.8mm) Functional ID Range 1.66"-1.77" (42.2mm-45mm) Hex Nut Wrench Size 1-5/16" Length, Gripper 1" (25.4mm) Length, Seal to Gripper 2.56" (65mm) Lngth, Overall 7" (177.8mm) Material, Body Zinc-Plated Steel Material, Hardware Zinc Plated Steel, SS Flex Locknuts Material, Seal Urethane Nominal Pipe 1-1/2" (38.1mm) Pipe Schedule 10 Plug OD 1.6" (40.6mm) Press., Max Test, PSI 15,000 psi (1034 bar) Sage Subcategory Number W147 Seal Expansion System Hex Nut Shaft Quantity 1 Shaft/Port I.D. 0.44" (11.1mm) Shipping Wt. 2.5 Lb (1.13 Kg) Total Clearance From Min. I.D. 0.06" (1.5mm)
Request a Quote
Description
By-Pass Flow Through Cap Type Not Included By-Pass Size 3/8 MNPT Country of Origin USA Depth, Full Installation 4.08" (103.8mm) Functional ID Range 1.66"-1.77" (42.2mm-45mm) Hex Nut Wrench Size 1-5/16" Length, Gripper 1" (25.4mm) Length, Seal to Gripper 2.56" (65mm) Lngth, Overall 7" (177.8mm) Material, Body Zinc-Plated Steel Material, Hardware Zinc Plated Steel, SS Flex Locknuts Material, Seal Urethane Nominal Pipe 1-1/2" (38.1mm) Pipe Schedule 10 Plug OD 1.6" (40.6mm) Press., Max Test, PSI 15,000 psi (1034 bar) Sage Subcategory Number W147 Seal Expansion System Hex Nut Shaft Quantity 1 Shaft/Port I.D. 0.44" (11.1mm) Shipping Wt. 2.5 Lb (1.13 Kg) Total Clearance From Min. I.D. 0.06" (1.5mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Plug, Mech, Hp Test 1.5
Fredonia, WI, United States
Pipe Plug, Mech, Hp Test 1.5" Dia, Sch-10, 3/8" Npt Bypass
147-1015-P10
Pipe Plug, Mech, Hp Test 1.5" Dia, Sch-10, 3/8" Npt Bypass 147-1015-P10
By-Pass Flow Through Cap Type Not Included By-Pass Size 3/8 MNPT Country of Origin USA Depth, Full Installation 4.08" (103.8mm) Functional ID Range 1.66"-1.77" (42.2mm-45mm) Hex Nut Wrench Size 1-5/16" Length, Gripper 1" (25.4mm) Length, Seal to Gripper 2.56" (65mm) Lngth, Overall 7" (177.8mm) Material, Body Zinc-Plated Steel Material, Hardware Zinc Plated Steel, SS Flex Locknuts Material, Seal Urethane Nominal Pipe 1-1/2" (38.1mm) Pipe Schedule 10 Plug OD 1.6" (40.6mm) Press., Max Test, PSI 15,000 psi (1034 bar) Sage Subcategory Number W147 Seal Expansion System Hex Nut Shaft Quantity 1 Shaft/Port I.D. 0.44" (11.1mm) Shipping Wt. 2.5 Lb (1.13 Kg) Total Clearance From Min. I.D. 0.06" (1.5mm)

By-Pass Flow Through Cap Type Not Included
By-Pass Size 3/8 MNPT
Country of Origin USA
Depth, Full Installation 4.08" (103.8mm)
Functional ID Range 1.66"-1.77" (42.2mm-45mm)
Hex Nut Wrench Size 1-5/16"
Length, Gripper 1" (25.4mm)
Length, Seal to Gripper 2.56" (65mm)
Lngth, Overall 7" (177.8mm)
Material, Body Zinc-Plated Steel
Material, Hardware Zinc Plated Steel, SS Flex Locknuts
Material, Seal Urethane
Nominal Pipe 1-1/2" (38.1mm)
Pipe Schedule 10
Plug OD 1.6" (40.6mm)
Press., Max Test, PSI 15,000 psi (1034 bar)
Sage Subcategory Number W147
Seal Expansion System Hex Nut
Shaft Quantity 1
Shaft/Port I.D. 0.44" (11.1mm)
Shipping Wt. 2.5 Lb (1.13 Kg)
Total Clearance From Min. I.D. 0.06" (1.5mm)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Plugs, Stoppers, and Inserts
Product Number 147-1015-P10
Product Name Pipe Plug, Mech, Hp Test 1.5" Dia, Sch-10, 3/8" Npt Bypass
Fitted Depth 4.08 inch (104 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mechanical,Wing Nut, Double Seal 15
Specs
Shape / Application Round
Material Steel - Stainless; Plated Steel
NPT Thread 1.0 BSPP
View Details
Pipe Plug, Mechanical Night Cap Spigot End, 6
Specs
Shape / Application Round
Material Polyethylene (PE); Polyethylene
View Details
Pipe Plug, Mechanical, Night Cap, Bell End, 10
Specs
Material Polyethylene (PE); Polyethylene
View Details
Pipe Plug, Mech, Hand Tight, Nylon 2.9-3.3
Specs
Shape / Application Round
Material Nylon; Nylon
NPT Thread 1/2" (12.7mm)
View Details