Petersen Products Co. Datasheets for Lifting Jacks
Lifting jacks are used for leveling or positioning heavy equipment, or for supporting structures. They use screw or cylinder-based actuators and are powered by hydraulic, mechanical, electric, or manual methods.
Lifting Jacks: Learn more
| Product Name | Notes |
|---|---|
| Air Requirement 1.5 cu/Ft. (42l) Country of Origin Slovenia Lift Height Max 6.3" (160mm) Material Natural Rubber reinforced with Aramid Cord Max Load, Tons Max Lifting Capacity is 6.1 US... | |
| Air Requirement 12.4 cu/Ft (350 l) Country of Origin Slovenia Lift Height Max 6.7" (170mm) Material Natural Rubber reinforced with Aramid Cord Max Load, Tons Max Lifting Capacity at Max... | |
| Air Requirement 18.4 cu/Ft (520 l) Country of Origin Slovenia Lift Height Max 8" (203.20mm) Material Aramid Cord Reinforced Natural Rubber Max Load, Tons Max Lifting Capacity at Max Lift... | |
| Air Requirement 28.6 cu/Ft (810 l) Country of Origin Slovenia Lift Height Max 6.7" (170mm) Material Aramid Cord Reinforced Natural Rubber Max Load, Tons Max Lifting Capacity at Max Lift... | |
| Air Requirement 7.9 cu/Ft. (224 l) Country of Origin Slovenia Lift Height Max 6.7" (170mm) Material Aramid Cord Reinforced Natural Rubber Max Load, Tons Max Lifting Capacity at Max Lift... | |
| Burst Strength, Min 580 psi (40 bar) Comment 1 Extra 1/4" SAE industrial plug included Comment 2 Height and load less if lower bag psi Connection Type 1/4" BSP to... | |
| Country of Origin USA Description Manhole Jack (Hose Guide) Sage Subcategory Number W9384 Shipping Wt. 27 Lb (12.25 Kg) |