Petersen Products Co. Pipe Plug, Mechanical, Ez-Swet Style 0.86"-1" Dia 148-0010

Description
By-Pass None Country of Origin USA Dia. Max 1" (25mm) Dia. Min 0.86" (21.8mm) Handle Length 7" (178mm) Material, Body Silicon/EPDM Rubber Seal, Molded Material, Hardware Steel Nominal Pipe 1" Pipeline Max PSI 60 psi (4.13 bar) Sage Subcategory Number W1480 Shipping Wt. 1 Lb (0.45 Kg) Style Internal to Pipe Plug Temperature Max. Service F 200 F (93.33 C)
Request a Quote
Description
By-Pass None Country of Origin USA Dia. Max 1" (25mm) Dia. Min 0.86" (21.8mm) Handle Length 7" (178mm) Material, Body Silicon/EPDM Rubber Seal, Molded Material, Hardware Steel Nominal Pipe 1" Pipeline Max PSI 60 psi (4.13 bar) Sage Subcategory Number W1480 Shipping Wt. 1 Lb (0.45 Kg) Style Internal to Pipe Plug Temperature Max. Service F 200 F (93.33 C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Plug, Mechanical, Ez-Swet Style 0.86
Fredonia, WI, United States
Pipe Plug, Mechanical, Ez-Swet Style 0.86"-1" Dia
148-0010
Pipe Plug, Mechanical, Ez-Swet Style 0.86"-1" Dia 148-0010
By-Pass None Country of Origin USA Dia. Max 1" (25mm) Dia. Min 0.86" (21.8mm) Handle Length 7" (178mm) Material, Body Silicon/EPDM Rubber Seal, Molded Material, Hardware Steel Nominal Pipe 1" Pipeline Max PSI 60 psi (4.13 bar) Sage Subcategory Number W1480 Shipping Wt. 1 Lb (0.45 Kg) Style Internal to Pipe Plug Temperature Max. Service F 200 F (93.33 C)

By-Pass None
Country of Origin USA
Dia. Max 1" (25mm)
Dia. Min 0.86" (21.8mm)
Handle Length 7" (178mm)
Material, Body Silicon/EPDM Rubber Seal, Molded
Material, Hardware Steel
Nominal Pipe 1"
Pipeline Max PSI 60 psi (4.13 bar)
Sage Subcategory Number W1480
Shipping Wt. 1 Lb (0.45 Kg)
Style Internal to Pipe Plug
Temperature Max. Service F 200 F (93.33 C)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Plugs, Stoppers, and Inserts
Product Number 148-0010
Product Name Pipe Plug, Mechanical, Ez-Swet Style 0.86"-1" Dia
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mechanical, Hand Tight, 26.3-27.7
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 2.0 BSPP
View Details
Pipe Plug, Mechanical, Night Cap, Spigot End, 8
Specs
Shape / Application Round
Material Polyethylene (PE); Polyethylene
View Details
Pipe Plug, Mechanical, High Pres., 8.2
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 1/2" NPT
View Details
Plug, Mech, Hand Tight, Cleanout Style, 3.875
Specs
Shape / Application Round
Fitted Depth 3.7 inch (93.98 mm)
Material Nylon; Nylon
View Details