Petersen Products Co. Pipe Plug, Mech, Hand Tight, Alum, 3.75-4.15" Dia,1/2"bypass 149-104

Description
By-Pass 1/2" NPT Country of Origin USA Dia. Max 4.15" (105mm) Dia. Min 3.75" (95mm) Material, Body Aluminum Material, Hardware Steel Material, Seal SBR/Natural Rubber, Molded Nominal Pipe 4" (102mm) Pipeline Max PSI 25 psi (1.72 bar) Pressure Pipeline Max Head 57 ft (17.37 m) Sage Subcategory Number W1491 Seal Expansion System Wing Nut Shipping Wt. 2 Lbs (0.91 Kg) Style Internal to Pipe Plug Temperature Max. Service F 120 f (93.33 c)
Request a Quote
Description
By-Pass 1/2" NPT Country of Origin USA Dia. Max 4.15" (105mm) Dia. Min 3.75" (95mm) Material, Body Aluminum Material, Hardware Steel Material, Seal SBR/Natural Rubber, Molded Nominal Pipe 4" (102mm) Pipeline Max PSI 25 psi (1.72 bar) Pressure Pipeline Max Head 57 ft (17.37 m) Sage Subcategory Number W1491 Seal Expansion System Wing Nut Shipping Wt. 2 Lbs (0.91 Kg) Style Internal to Pipe Plug Temperature Max. Service F 120 f (93.33 c)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Plug, Mech, Hand Tight, Alum, 3.75-4.15
Fredonia, WI, United States
Pipe Plug, Mech, Hand Tight, Alum, 3.75-4.15" Dia,1/2"bypass
149-104
Pipe Plug, Mech, Hand Tight, Alum, 3.75-4.15" Dia,1/2"bypass 149-104
By-Pass 1/2" NPT Country of Origin USA Dia. Max 4.15" (105mm) Dia. Min 3.75" (95mm) Material, Body Aluminum Material, Hardware Steel Material, Seal SBR/Natural Rubber, Molded Nominal Pipe 4" (102mm) Pipeline Max PSI 25 psi (1.72 bar) Pressure Pipeline Max Head 57 ft (17.37 m) Sage Subcategory Number W1491 Seal Expansion System Wing Nut Shipping Wt. 2 Lbs (0.91 Kg) Style Internal to Pipe Plug Temperature Max. Service F 120 f (93.33 c)

By-Pass 1/2" NPT
Country of Origin USA
Dia. Max 4.15" (105mm)
Dia. Min 3.75" (95mm)
Material, Body Aluminum
Material, Hardware Steel
Material, Seal SBR/Natural Rubber, Molded
Nominal Pipe 4" (102mm)
Pipeline Max PSI 25 psi (1.72 bar)
Pressure Pipeline Max Head 57 ft (17.37 m)
Sage Subcategory Number W1491
Seal Expansion System Wing Nut
Shipping Wt. 2 Lbs (0.91 Kg)
Style Internal to Pipe Plug
Temperature Max. Service F 120 f (93.33 c)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Plugs, Stoppers, and Inserts
Product Number 149-104
Product Name Pipe Plug, Mech, Hand Tight, Alum, 3.75-4.15" Dia,1/2"bypass
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mechanical Night Cap, Spigot End, 12
Specs
Shape / Application Round
Material Polyethylene (PE); Polyethylene
View Details
Pipe Plug, Mechanical Night Cap Bell End, 27
Specs
Material Polyethylene (PE); Polyethylene
View Details
Pipe Plug, Mechanical, Well Monitoring, 5.77
Specs
Shape / Application Round
NPT Thread None
View Details
Pipe Plug, Mechanical, Hand Tight, 9.2-10.2
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 1.0 BSPP
View Details