Petersen Products Co. Pipe Plug, Mechanical, High Lift Flange Weld Test, 0.75" 151-1007-S10

Description
Country of Origin USA Dim. L1-A IN 12" (305mm) Dim. L2 Max. IN 14-1/4" (362mm) Dimension L1-B IN 3" (76.2mm) Dimension L3 IN 1-1/4" (31.8mm) Dimension L4 IN 24-11/16" (627mm) Flange Class 150 Lb (68.04 Kg) Flange Size 3/4" DN20 Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 10 Press. Pipeline Max 450 Psi (31 Bar) Sage Subcategory Number W151 Seal To Pipe Clearance 0.07" (1.8mm) Shipping Wt. 8 Lb (3.63 Kg) Style End of Pipe Plug Temperature Max. Service F 176 F (80 C) Vent/Fill Port Size 1/8" (3.2mm) F
Request a Quote
Description
Country of Origin USA Dim. L1-A IN 12" (305mm) Dim. L2 Max. IN 14-1/4" (362mm) Dimension L1-B IN 3" (76.2mm) Dimension L3 IN 1-1/4" (31.8mm) Dimension L4 IN 24-11/16" (627mm) Flange Class 150 Lb (68.04 Kg) Flange Size 3/4" DN20 Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 10 Press. Pipeline Max 450 Psi (31 Bar) Sage Subcategory Number W151 Seal To Pipe Clearance 0.07" (1.8mm) Shipping Wt. 8 Lb (3.63 Kg) Style End of Pipe Plug Temperature Max. Service F 176 F (80 C) Vent/Fill Port Size 1/8" (3.2mm) F
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Plug, Mechanical, High Lift Flange Weld Test, 0.75
Fredonia, WI, United States
Pipe Plug, Mechanical, High Lift Flange Weld Test, 0.75"
151-1007-S10
Pipe Plug, Mechanical, High Lift Flange Weld Test, 0.75" 151-1007-S10
Country of Origin USA Dim. L1-A IN 12" (305mm) Dim. L2 Max. IN 14-1/4" (362mm) Dimension L1-B IN 3" (76.2mm) Dimension L3 IN 1-1/4" (31.8mm) Dimension L4 IN 24-11/16" (627mm) Flange Class 150 Lb (68.04 Kg) Flange Size 3/4" DN20 Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 10 Press. Pipeline Max 450 Psi (31 Bar) Sage Subcategory Number W151 Seal To Pipe Clearance 0.07" (1.8mm) Shipping Wt. 8 Lb (3.63 Kg) Style End of Pipe Plug Temperature Max. Service F 176 F (80 C) Vent/Fill Port Size 1/8" (3.2mm) F

Country of Origin USA
Dim. L1-A IN 12" (305mm)
Dim. L2 Max. IN 14-1/4" (362mm)
Dimension L1-B IN 3" (76.2mm)
Dimension L3 IN 1-1/4" (31.8mm)
Dimension L4 IN 24-11/16" (627mm)
Flange Class 150 Lb (68.04 Kg)
Flange Size 3/4" DN20
Material, Body Steel, Plated
Material, Seal Urethane
Pipe Type SCH 10
Press. Pipeline Max 450 Psi (31 Bar)
Sage Subcategory Number W151
Seal To Pipe Clearance 0.07" (1.8mm)
Shipping Wt. 8 Lb (3.63 Kg)
Style End of Pipe Plug
Temperature Max. Service F 176 F (80 C)
Vent/Fill Port Size 1/8" (3.2mm) F

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Plugs, Stoppers, and Inserts
Product Number 151-1007-S10
Product Name Pipe Plug, Mechanical, High Lift Flange Weld Test, 0.75"
Features Flange; Vented
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mechanical, T-Handle, Rubber, 3 7/8
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread None
View Details
Pipe Plug, Mechanical, Fc Finishing Plate, 3.82
Specs
Shape / Application Round
Material ABS Components/22 Ga Chrome Cover
NPT Thread None
View Details
Pipe Plug, Mechanical, T-Handle, Rubber, 2 1/4
Specs
Shape / Application Round
Material Steel - Stainless; Zinc Plated Steel
NPT Thread 5/16" (0.312mm) ID Hose Barb
View Details
Pipe Plug, Mech, Hand Tight, Nylon 1.0-1.2
Specs
Shape / Application Round
Material Nylon; Nylon
NPT Thread 1/8" (3.2mm)
View Details