By-Pass 1/4" MNPT
By-Pass Flow Through Cap Type Not Included
Country of Origin USA
Dia. Max 0.89" (22.6mm)
Dia. Min 0.83" (21.08mm)
Lngth, Overall 6.75" (171mm)
Lngth, Seal 2" (51mm)
Material, Body Carbon Steel, Plated
Material, Hardware Steel, Plated
Material, Seal Nitrile
Pipe Type SCH 40 or SCH 160
Pipeline Max PSI 250 psi (17.23 bar)
Pressure Pipeline Max Head 577 ft (175.86 m)
Sage Subcategory Number W1469
Seal Expansion System Hex Nut, 3/8"
Seal Expansion Torque Ft/Lb 12 FT-LB
Shipping Wt. 1 Lb (0.45 Kg)
Style Internal to Pipe Plug
Temperature Max. Service F 200 F (93.33 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Plugs, Stoppers, and Inserts |
| Product Number | 146-90088 |
| Product Name | Pipe Plug, Mechanical, Med Pres., 0.83"-0.89" Dia. |
| Shape / Application | Round |