By-Pass None
Country of Origin USA
Description 3/4" Jet Swet
Dia. Max 0.75" (19.1mm)
Dia. Min 0.65" (16.5mm)
Handle Length 7" (178mm)
Material, Body Silicon/EPDM Rubber Seal, Molded
Material, Hardware Steel
Nominal Pipe 1/2"
Pipeline Max PSI 60 psi (4.13 bar)
Sage Subcategory Number W1480
Shipping Wt. 1 Lb (0.45 Kg)
Style Internal to Pipe Plug
Temperature Max. Service F 200 F (93.33 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Plugs, Stoppers, and Inserts |
| Product Number | 148-0007 |
| Product Name | Pipe Plug, Mechanical, Ez-Swet Style 0.65"-0.75" Dia |
| Shape / Application | Round |