Petersen Products Co. Pipe Plug, Mechanical, Med Pres, 5.34"-5.50"dia, 1/2" Bypass 146-90550

Description
By-Pass 1/2" MNPT By-Pass Flow Through Cap Type Not Included Country of Origin USA Dia. Max 5.5" (140mm) Dia. Min 5.34" (136mm) Lngth, Overall 6.75" (171mm) Lngth, Seal 3" (76mm) Material, Body Aluminum Material, Hardware Steel, Plated Material, Seal Nitrile Pipe Type SCH 40 Pipeline Max PSI 25 psi (1.72 bar) Pressure Pipeline Max Head 58 ft (17.67 m) Sage Subcategory Number W1469 Seal Expansion System Hex Nut, 3/4" Shipping Wt. 13 Lb (5.9 Kg) Style Internal to Pipe Plug Temperature Max. Service F 200 F (93.33 C) Torque Required, Seal Expansion 80 FT-LB
Request a Quote
Description
By-Pass 1/2" MNPT By-Pass Flow Through Cap Type Not Included Country of Origin USA Dia. Max 5.5" (140mm) Dia. Min 5.34" (136mm) Lngth, Overall 6.75" (171mm) Lngth, Seal 3" (76mm) Material, Body Aluminum Material, Hardware Steel, Plated Material, Seal Nitrile Pipe Type SCH 40 Pipeline Max PSI 25 psi (1.72 bar) Pressure Pipeline Max Head 58 ft (17.67 m) Sage Subcategory Number W1469 Seal Expansion System Hex Nut, 3/4" Shipping Wt. 13 Lb (5.9 Kg) Style Internal to Pipe Plug Temperature Max. Service F 200 F (93.33 C) Torque Required, Seal Expansion 80 FT-LB
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Plug, Mechanical, Med Pres, 5.34
Fredonia, WI, United States
Pipe Plug, Mechanical, Med Pres, 5.34"-5.50"dia, 1/2" Bypass
146-90550
Pipe Plug, Mechanical, Med Pres, 5.34"-5.50"dia, 1/2" Bypass 146-90550
By-Pass 1/2" MNPT By-Pass Flow Through Cap Type Not Included Country of Origin USA Dia. Max 5.5" (140mm) Dia. Min 5.34" (136mm) Lngth, Overall 6.75" (171mm) Lngth, Seal 3" (76mm) Material, Body Aluminum Material, Hardware Steel, Plated Material, Seal Nitrile Pipe Type SCH 40 Pipeline Max PSI 25 psi (1.72 bar) Pressure Pipeline Max Head 58 ft (17.67 m) Sage Subcategory Number W1469 Seal Expansion System Hex Nut, 3/4" Shipping Wt. 13 Lb (5.9 Kg) Style Internal to Pipe Plug Temperature Max. Service F 200 F (93.33 C) Torque Required, Seal Expansion 80 FT-LB

By-Pass 1/2" MNPT
By-Pass Flow Through Cap Type Not Included
Country of Origin USA
Dia. Max 5.5" (140mm)
Dia. Min 5.34" (136mm)
Lngth, Overall 6.75" (171mm)
Lngth, Seal 3" (76mm)
Material, Body Aluminum
Material, Hardware Steel, Plated
Material, Seal Nitrile
Pipe Type SCH 40
Pipeline Max PSI 25 psi (1.72 bar)
Pressure Pipeline Max Head 58 ft (17.67 m)
Sage Subcategory Number W1469
Seal Expansion System Hex Nut, 3/4"
Shipping Wt. 13 Lb (5.9 Kg)
Style Internal to Pipe Plug
Temperature Max. Service F 200 F (93.33 C)
Torque Required, Seal Expansion 80 FT-LB

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Plugs, Stoppers, and Inserts
Product Number 146-90550
Product Name Pipe Plug, Mechanical, Med Pres, 5.34"-5.50"dia, 1/2" Bypass
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Annular Seal 10.75
Specs
NPT Thread 1/4" NPT Quick Disconnect Plug
View Details
Pipe Plug, Mechanical, Wing Nut, Hand Tight, 2.75
Specs
Shape / Application Round
Material Steel - Stainless; Cast Iron & Steel
NPT Thread 1/2" NPT
View Details
Pipe Plug, Mechanical, Wing Nut, Hand Tight, 1.37
Specs
Shape / Application Round
Material Steel - Stainless; Cast Iron & Steel
NPT Thread 3/8" NPT
View Details
Pipe Plug, Mechanical, Ss, Hex Nut, Rubber, 1
Specs
Shape / Application Round
Material Steel - Stainless; Stainless Steel
NPT Thread None
View Details