Petersen Products Co. Pipe Plug, Mechanical, Ez-Swet Style 3.8"-4" Dia 148-0040

Description
By-Pass None Country of Origin USA Dia. Max 4" (101.6mm) Dia. Min 3.8" (96.52mm) Handle Length 16" (406.4mm) Material, Body Silicon/EPDM Rubber Seal, Molded Material, Hardware Steel Nominal Pipe 4" Pipeline Max PSI 60 psi (4.13 bar) Sage Subcategory Number W1480 Shipping Wt. 5 Lbs (2.27 Kg) Style Internal to Pipe Plug Temperature Max. Service F 200 F (93.33 C)
Request a Quote
Description
By-Pass None Country of Origin USA Dia. Max 4" (101.6mm) Dia. Min 3.8" (96.52mm) Handle Length 16" (406.4mm) Material, Body Silicon/EPDM Rubber Seal, Molded Material, Hardware Steel Nominal Pipe 4" Pipeline Max PSI 60 psi (4.13 bar) Sage Subcategory Number W1480 Shipping Wt. 5 Lbs (2.27 Kg) Style Internal to Pipe Plug Temperature Max. Service F 200 F (93.33 C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Plug, Mechanical, Ez-Swet Style 3.8
Fredonia, WI, United States
Pipe Plug, Mechanical, Ez-Swet Style 3.8"-4" Dia
148-0040
Pipe Plug, Mechanical, Ez-Swet Style 3.8"-4" Dia 148-0040
By-Pass None Country of Origin USA Dia. Max 4" (101.6mm) Dia. Min 3.8" (96.52mm) Handle Length 16" (406.4mm) Material, Body Silicon/EPDM Rubber Seal, Molded Material, Hardware Steel Nominal Pipe 4" Pipeline Max PSI 60 psi (4.13 bar) Sage Subcategory Number W1480 Shipping Wt. 5 Lbs (2.27 Kg) Style Internal to Pipe Plug Temperature Max. Service F 200 F (93.33 C)

By-Pass None
Country of Origin USA
Dia. Max 4" (101.6mm)
Dia. Min 3.8" (96.52mm)
Handle Length 16" (406.4mm)
Material, Body Silicon/EPDM Rubber Seal, Molded
Material, Hardware Steel
Nominal Pipe 4"
Pipeline Max PSI 60 psi (4.13 bar)
Sage Subcategory Number W1480
Shipping Wt. 5 Lbs (2.27 Kg)
Style Internal to Pipe Plug
Temperature Max. Service F 200 F (93.33 C)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Plugs, Stoppers, and Inserts
Product Number 148-0040
Product Name Pipe Plug, Mechanical, Ez-Swet Style 3.8"-4" Dia
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Annular Seal 16
Specs
NPT Thread 1/4" Quick Disconnect Plug Quantity of 2
View Details
Pipe Plug, Mechanical, Polypropylene, End Of Pipe 2
Specs
Shape / Application Round
Features Threaded
Material Polypropylene (PP); Polypropylene
View Details
Pipe Plug, Mechanical, Wing Nut, Hand Tight, 18.62
Specs
Shape / Application Round
Material Steel - Stainless; Cast Iron & Steel
NPT Thread 1.25" NPT
View Details
Pipe Plug, Mechanical Night Cap, Spigot End, 24
Specs
Shape / Application Round
Material Polyethylene (PE); Polyethylene
View Details