Petersen Products Co. Pipe Plug, Mechanical, High Lift Flange Weld Test, 14" 151-3140-S1010S5

Description
Country of Origin USA Flange Class 300 Lb (136.08 Kg) Flange Size 14" DN350 Lngth, Overall 25-3/4" (654mm) Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 10/10S/5 Press. Pipeline Max 1,125 Psi (77.6 Bar) Sage Subcategory Number W151 Shaft Quantity 6 Shipping Wt. 386 Lb (175 Kg) Style End of Pipe Plug Temperature Max. Service F 176 F (80 C)
Request a Quote
Description
Country of Origin USA Flange Class 300 Lb (136.08 Kg) Flange Size 14" DN350 Lngth, Overall 25-3/4" (654mm) Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 10/10S/5 Press. Pipeline Max 1,125 Psi (77.6 Bar) Sage Subcategory Number W151 Shaft Quantity 6 Shipping Wt. 386 Lb (175 Kg) Style End of Pipe Plug Temperature Max. Service F 176 F (80 C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Plug, Mechanical, High Lift Flange Weld Test, 14
Fredonia, WI, United States
Pipe Plug, Mechanical, High Lift Flange Weld Test, 14"
151-3140-S1010S5
Pipe Plug, Mechanical, High Lift Flange Weld Test, 14" 151-3140-S1010S5
Country of Origin USA Flange Class 300 Lb (136.08 Kg) Flange Size 14" DN350 Lngth, Overall 25-3/4" (654mm) Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 10/10S/5 Press. Pipeline Max 1,125 Psi (77.6 Bar) Sage Subcategory Number W151 Shaft Quantity 6 Shipping Wt. 386 Lb (175 Kg) Style End of Pipe Plug Temperature Max. Service F 176 F (80 C)

Country of Origin USA
Flange Class 300 Lb (136.08 Kg)
Flange Size 14" DN350
Lngth, Overall 25-3/4" (654mm)
Material, Body Steel, Plated
Material, Seal Urethane
Pipe Type SCH 10/10S/5
Press. Pipeline Max 1,125 Psi (77.6 Bar)
Sage Subcategory Number W151
Shaft Quantity 6
Shipping Wt. 386 Lb (175 Kg)
Style End of Pipe Plug
Temperature Max. Service F 176 F (80 C)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Plugs, Stoppers, and Inserts
Product Number 151-3140-S1010S5
Product Name Pipe Plug, Mechanical, High Lift Flange Weld Test, 14"
Features Flange
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mechanical, T-Handle, Rubber, 2 1/4
Specs
Shape / Application Round
Material Steel - Stainless; Zinc Plated Steel
NPT Thread 5/16" (0.312mm) ID Hose Barb
View Details
Pipe Plug, Mechanical, Glv. Steel Wing Nut, 1.44
Specs
Shape / Application Round
Material Rubber - Silicone; Natural Rubber
NPT Thread None
View Details
Pipe Plug, Mechanical, Hand Tight, 15.6-17
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 1.0 BSPP
View Details
Pipe Plug, Mechanical, Block & Bleed, 9.375
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 1/2" F
View Details