Petersen Products Co. Pipe Plug, Mech, Med Pres Test, 9.95"-10.0" Dia, 3/4" Bypass 146-91000

Description
By-Pass 3/4" NPT By-Pass Flow Through Cap Type Not Included Country of Origin USA Dia. Max 10" (254mm) Dia. Min 9.95" (253mm) Lngth, Overall 6.13" (156mm) Lngth, Seal 2.25" (57mm) Material, Body Aluminum Material, Hardware Steel, Plated Material, Seal Nitrile Pipe Type SCH 40 Pipeline Max PSI 10 psi (0.68 bar) Pressure Pipeline Max Head 23 ft (7.01 m) Sage Subcategory Number W1469 Seal Expansion System Bolt Tightening Seal Expansion Torque Ft/Lb 55 FT-LB Shipping Wt. 40 Lb (18.14 Kg) Style Internal to Pipe Plug Temperature Max. Service F 200 F (93.33 C)
Request a Quote
Description
By-Pass 3/4" NPT By-Pass Flow Through Cap Type Not Included Country of Origin USA Dia. Max 10" (254mm) Dia. Min 9.95" (253mm) Lngth, Overall 6.13" (156mm) Lngth, Seal 2.25" (57mm) Material, Body Aluminum Material, Hardware Steel, Plated Material, Seal Nitrile Pipe Type SCH 40 Pipeline Max PSI 10 psi (0.68 bar) Pressure Pipeline Max Head 23 ft (7.01 m) Sage Subcategory Number W1469 Seal Expansion System Bolt Tightening Seal Expansion Torque Ft/Lb 55 FT-LB Shipping Wt. 40 Lb (18.14 Kg) Style Internal to Pipe Plug Temperature Max. Service F 200 F (93.33 C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Plug, Mech, Med Pres Test, 9.95
Fredonia, WI, United States
Pipe Plug, Mech, Med Pres Test, 9.95"-10.0" Dia, 3/4" Bypass
146-91000
Pipe Plug, Mech, Med Pres Test, 9.95"-10.0" Dia, 3/4" Bypass 146-91000
By-Pass 3/4" NPT By-Pass Flow Through Cap Type Not Included Country of Origin USA Dia. Max 10" (254mm) Dia. Min 9.95" (253mm) Lngth, Overall 6.13" (156mm) Lngth, Seal 2.25" (57mm) Material, Body Aluminum Material, Hardware Steel, Plated Material, Seal Nitrile Pipe Type SCH 40 Pipeline Max PSI 10 psi (0.68 bar) Pressure Pipeline Max Head 23 ft (7.01 m) Sage Subcategory Number W1469 Seal Expansion System Bolt Tightening Seal Expansion Torque Ft/Lb 55 FT-LB Shipping Wt. 40 Lb (18.14 Kg) Style Internal to Pipe Plug Temperature Max. Service F 200 F (93.33 C)

By-Pass 3/4" NPT
By-Pass Flow Through Cap Type Not Included
Country of Origin USA
Dia. Max 10" (254mm)
Dia. Min 9.95" (253mm)
Lngth, Overall 6.13" (156mm)
Lngth, Seal 2.25" (57mm)
Material, Body Aluminum
Material, Hardware Steel, Plated
Material, Seal Nitrile
Pipe Type SCH 40
Pipeline Max PSI 10 psi (0.68 bar)
Pressure Pipeline Max Head 23 ft (7.01 m)
Sage Subcategory Number W1469
Seal Expansion System Bolt Tightening
Seal Expansion Torque Ft/Lb 55 FT-LB
Shipping Wt. 40 Lb (18.14 Kg)
Style Internal to Pipe Plug
Temperature Max. Service F 200 F (93.33 C)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Plugs, Stoppers, and Inserts
Product Number 146-91000
Product Name Pipe Plug, Mech, Med Pres Test, 9.95"-10.0" Dia, 3/4" Bypass
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mechanical, Water Line Stub, 3
Specs
Shape / Application Round
NPT Thread None
View Details
Pipe Plug, Mechanical, Wing Nut, Hand Tight, 14.62
Specs
Shape / Application Round
Material Steel - Stainless; Cast Iron & Steel
NPT Thread 1" NPT
View Details
Pipe Plug, Mechanical, Wing Nut, Hand Tight, 3.62
Specs
Shape / Application Round
Material Steel - Stainless; Cast Iron & Steel
NPT Thread 1/2" NPT
View Details