Petersen Products Co. Datasheets for Wrenches

Wrenches, also known as spanners, are hand-held tools designed to provide a mechanical advantage in applying torque for turning bolts, nuts, and other wrench-friendly objects.
Wrenches: Learn more

Product Name Notes
By-Pass None Country of Origin USA Diameter, Shaft 0.75" (19.05mm) OD Lngth, Overall 7" (178 mm) Material, Body Steel, Plated Sage Subcategory Number W1483 Shipping Wt. 1 Lb (0.45 Kg)...
By-Pass None Country of Origin USA Diameter, Shaft 0.78" (19.8mm) OD Lngth, Overall 12" (305 mm) Material, Body Steel, Plated Sage Subcategory Number W1483 Shipping Wt. 1 Lb (0.45 Kg)...
By-Pass None Country of Origin USA Diameter, Shaft 0.78" (19.8mm) OD Lngth, Overall 18" (457 mm) Material, Body Steel, Plated Sage Subcategory Number W1483 Shipping Wt. 2 Lbs (0.91 Kg)...
By-Pass None Country of Origin USA Diameter, Shaft 0.78" (19.8mm) OD Lngth, Overall 24" (610 mm) Material, Body Steel, Plated Sage Subcategory Number W1483 Shipping Wt. 3 Lb (1.36 Kg)...