Petersen Products Co. Pipe Plug, Mechanical, Med Pres, 2.88"-3.07" Dia Mech Seal 146-90307

Description
By-Pass 3/8" MNPT By-Pass Flow Through Cap Type Not Included Country of Origin USA Dia. Max 3.07" (78mm) Dia. Min 2.88" (73mm) Lngth, Overall 9.5" (241mm) Lngth, Seal 3" (76mm) Material, Body Aluminum Material, Hardware Steel, Plated Material, Seal Nitrile Nominal Pipe 3" Sch 40, Sch 80 Pipeline Max PSI 100 psi (6.89 bar) Pressure Pipeline Max Head 231 ft (70.41 m) Sage Subcategory Number W1469 Seal Expansion System Hex Nut, 3/4" Seal Expansion Torque Ft/Lb 80 FT-LB Shipping Wt. 2.75 Lbs (1.25 Kg) Style Internal to Pipe Plug Temperature Max. Service F 200 F (93.33 C)
Request a Quote
Description
By-Pass 3/8" MNPT By-Pass Flow Through Cap Type Not Included Country of Origin USA Dia. Max 3.07" (78mm) Dia. Min 2.88" (73mm) Lngth, Overall 9.5" (241mm) Lngth, Seal 3" (76mm) Material, Body Aluminum Material, Hardware Steel, Plated Material, Seal Nitrile Nominal Pipe 3" Sch 40, Sch 80 Pipeline Max PSI 100 psi (6.89 bar) Pressure Pipeline Max Head 231 ft (70.41 m) Sage Subcategory Number W1469 Seal Expansion System Hex Nut, 3/4" Seal Expansion Torque Ft/Lb 80 FT-LB Shipping Wt. 2.75 Lbs (1.25 Kg) Style Internal to Pipe Plug Temperature Max. Service F 200 F (93.33 C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Plug, Mechanical, Med Pres, 2.88
Fredonia, WI, United States
Pipe Plug, Mechanical, Med Pres, 2.88"-3.07" Dia Mech Seal
146-90307
Pipe Plug, Mechanical, Med Pres, 2.88"-3.07" Dia Mech Seal 146-90307
By-Pass 3/8" MNPT By-Pass Flow Through Cap Type Not Included Country of Origin USA Dia. Max 3.07" (78mm) Dia. Min 2.88" (73mm) Lngth, Overall 9.5" (241mm) Lngth, Seal 3" (76mm) Material, Body Aluminum Material, Hardware Steel, Plated Material, Seal Nitrile Nominal Pipe 3" Sch 40, Sch 80 Pipeline Max PSI 100 psi (6.89 bar) Pressure Pipeline Max Head 231 ft (70.41 m) Sage Subcategory Number W1469 Seal Expansion System Hex Nut, 3/4" Seal Expansion Torque Ft/Lb 80 FT-LB Shipping Wt. 2.75 Lbs (1.25 Kg) Style Internal to Pipe Plug Temperature Max. Service F 200 F (93.33 C)

By-Pass 3/8" MNPT
By-Pass Flow Through Cap Type Not Included
Country of Origin USA
Dia. Max 3.07" (78mm)
Dia. Min 2.88" (73mm)
Lngth, Overall 9.5" (241mm)
Lngth, Seal 3" (76mm)
Material, Body Aluminum
Material, Hardware Steel, Plated
Material, Seal Nitrile
Nominal Pipe 3" Sch 40, Sch 80
Pipeline Max PSI 100 psi (6.89 bar)
Pressure Pipeline Max Head 231 ft (70.41 m)
Sage Subcategory Number W1469
Seal Expansion System Hex Nut, 3/4"
Seal Expansion Torque Ft/Lb 80 FT-LB
Shipping Wt. 2.75 Lbs (1.25 Kg)
Style Internal to Pipe Plug
Temperature Max. Service F 200 F (93.33 C)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Plugs, Stoppers, and Inserts
Product Number 146-90307
Product Name Pipe Plug, Mechanical, Med Pres, 2.88"-3.07" Dia Mech Seal
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mech, Hand Tight, Nylon 0.8-0.9
Specs
Shape / Application Round
Material Nylon; Nylon
NPT Thread 1/8" (3.2mm)
View Details
Pipe Plug, Mech, Hand Tight, Nylon 3.6-4.2
Specs
Shape / Application Round
Material Nylon; Nylon
NPT Thread 1/2" (12.7mm)
View Details
Pipe Plug, Mechanical, Block & Bleed, 5
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 1/4" F
View Details