Petersen Products Co. Datasheets for Pressure Relief Valves
Pressure relief valves are self-actuated safety valves designed to relieve excess pressure upstream from the line.
Pressure Relief Valves: Learn more
| Product Name | Notes |
|---|---|
| Comment 1 Pressure Relief Valve, 175 psig, 1/4" Male QC Description Pressure Relief Valve, 175 psig, 1/4" Male QC Sage Subcategory Number W9360 | |
| Comment 1 Pressure Relief Valve, 200 psig, 1/4" Male QC Description Pressure Relief Valve, 200 psig, 1/4" Male QC Sage Subcategory Number W9360 | |
| Comment 1 Pressure Relief Valve, 300 psig, 1/4" Male QC Description Pressure Relief Valve, 300 psig, 1/4" Male QC Sage Subcategory Number W9360 | |
| Comment 1 VALVE, PRESSURE RELIEF, 125 PSIG, 1/4" MALE QUICK CONNECT Connection Type 1/4" QC Description Valve, Pressure Relief Pressure, PSI 125 psi(8.62 bar) Sage Subcategory Number W9360 Shipping Wt. | |
| Connection Type 1/4" QC Description Adjustable Pressure Relief Valve 0-100 PSI Pressure, PSI 0-100 psi (6.89 bar) Sage Subcategory Number W9360 Shipping Wt. 2 Lb (0.91 Kg) Type For Air... | |
| Connection Type 1/4" QC Description Adjustable Pressure Relief Valve 0-25PSI Pressure, PSI 0-25 psi (0-1.73 bar) Sage Subcategory Number W9360 Shipping Wt. 2 Lb (0.91 Kg) Type For Air or... | |
| Connection Type 1/4" QC Description Valve, Pressure Relief Pressure, PSI 110 psi (7.58 bar) Sage Subcategory Number W9360 Shipping Wt. 2 Lb (0.91 Kg) Type For Air or Nitrogen | |
| Connection Type 1/4" Safety Coupler and Nipple Description 145 psi (10 bar) Relief Valve with Shut-Off Sage Subcategory Number W1615 Shipping Wt. 4 Lb (1.81 Kg) | |
| Connection Type 1/4" Safety Coupler and Nipple Description In-Line Shut-Off Valve with Relief Valve, EU Safety Couplers Sage Subcategory Number W161 Shipping Wt. 1 Lb (0.45 Kg) | |
| Connection Type 1/4" Safety Coupler and Nipple Description Simple Controller with 145 psi (10 bar) Relief Valve, Gauge and Ball Valve Sage Subcategory Number W1615 Shipping Wt. 4 Lb (1.81... | |
| Connection Type 1/4" Safety Coupler and Nipple Description Simple Controller with Dual 145 psi (10 bar) Relief Valve, Gauges and Ball Valves Sage Subcategory Number W1615 Shipping Wt. 2 Lb... |