Petersen Products Co. Pipe Plug, Mechanical, High Lift Flange Weld Test, 20" 151-1200-S30XS

Description
Country of Origin USA Flange Class 150 Lb (68.04 Kg) Flange Size 20" DN500 Lngth, Overall 28-1/2" (723.9mm) Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 30XS Press. Pipeline Max 450 Psig (31.0 Bar) Sage Subcategory Number W151 Shaft Quantity 12 Shipping Wt. 640 Lb (290 Kg) Style End of Pipe Plug Temperature Max. Service F 176 F (80 C)
Request a Quote
Description
Country of Origin USA Flange Class 150 Lb (68.04 Kg) Flange Size 20" DN500 Lngth, Overall 28-1/2" (723.9mm) Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 30XS Press. Pipeline Max 450 Psig (31.0 Bar) Sage Subcategory Number W151 Shaft Quantity 12 Shipping Wt. 640 Lb (290 Kg) Style End of Pipe Plug Temperature Max. Service F 176 F (80 C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Plug, Mechanical, High Lift Flange Weld Test, 20
Fredonia, WI, United States
Pipe Plug, Mechanical, High Lift Flange Weld Test, 20"
151-1200-S30XS
Pipe Plug, Mechanical, High Lift Flange Weld Test, 20" 151-1200-S30XS
Country of Origin USA Flange Class 150 Lb (68.04 Kg) Flange Size 20" DN500 Lngth, Overall 28-1/2" (723.9mm) Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 30XS Press. Pipeline Max 450 Psig (31.0 Bar) Sage Subcategory Number W151 Shaft Quantity 12 Shipping Wt. 640 Lb (290 Kg) Style End of Pipe Plug Temperature Max. Service F 176 F (80 C)

Country of Origin USA
Flange Class 150 Lb (68.04 Kg)
Flange Size 20" DN500
Lngth, Overall 28-1/2" (723.9mm)
Material, Body Steel, Plated
Material, Seal Urethane
Pipe Type SCH 30XS
Press. Pipeline Max 450 Psig (31.0 Bar)
Sage Subcategory Number W151
Shaft Quantity 12
Shipping Wt. 640 Lb (290 Kg)
Style End of Pipe Plug
Temperature Max. Service F 176 F (80 C)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Plugs, Stoppers, and Inserts
Product Number 151-1200-S30XS
Product Name Pipe Plug, Mechanical, High Lift Flange Weld Test, 20"
Features Flange
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mechanical, Night Cap, Bell End, 36
Specs
Material Polyethylene (PE); Polyethylene
View Details
Pipe Plug, Mechanical, Hand Tight, W/Shoulder 11.75
Specs
Shape / Application Round
Fitted Depth 3 inch (76.2 mm)
NPT Thread Standard
View Details
Pipe Plug, Mechanical, Wing Nut, Hand Tight, 13.62
Specs
Shape / Application Round
Material Steel - Stainless; Cast Iron & Steel
NPT Thread 1" NPT
View Details
Pipe Plug, Mechanical, Night Cap Spigot End, 15
Specs
Material Polyethylene (PE); Polyethylene
View Details