Petersen Products Co. Pipe Plug, Mechanical, High Lift Flange Weld Test, 16" 151-1160-S60

Description
Country of Origin USA Flange Class 150 Lb (68.04 Kg) Flange Size 16" DN400 Lngth, Overall 25-3/4" (654.1mm) Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 60 Press. Pipeline Max 450 Psig (31.0 Bar) Sage Subcategory Number W151 Shaft Quantity 8 Shipping Wt. 397 Lb (179.9 Kg) Style End of Pipe Plug Temperature Max. Service F 176 F (80 C)
Request a Quote
Description
Country of Origin USA Flange Class 150 Lb (68.04 Kg) Flange Size 16" DN400 Lngth, Overall 25-3/4" (654.1mm) Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 60 Press. Pipeline Max 450 Psig (31.0 Bar) Sage Subcategory Number W151 Shaft Quantity 8 Shipping Wt. 397 Lb (179.9 Kg) Style End of Pipe Plug Temperature Max. Service F 176 F (80 C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Plug, Mechanical, High Lift Flange Weld Test, 16
Fredonia, WI, United States
Pipe Plug, Mechanical, High Lift Flange Weld Test, 16"
151-1160-S60
Pipe Plug, Mechanical, High Lift Flange Weld Test, 16" 151-1160-S60
Country of Origin USA Flange Class 150 Lb (68.04 Kg) Flange Size 16" DN400 Lngth, Overall 25-3/4" (654.1mm) Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 60 Press. Pipeline Max 450 Psig (31.0 Bar) Sage Subcategory Number W151 Shaft Quantity 8 Shipping Wt. 397 Lb (179.9 Kg) Style End of Pipe Plug Temperature Max. Service F 176 F (80 C)

Country of Origin USA
Flange Class 150 Lb (68.04 Kg)
Flange Size 16" DN400
Lngth, Overall 25-3/4" (654.1mm)
Material, Body Steel, Plated
Material, Seal Urethane
Pipe Type SCH 60
Press. Pipeline Max 450 Psig (31.0 Bar)
Sage Subcategory Number W151
Shaft Quantity 8
Shipping Wt. 397 Lb (179.9 Kg)
Style End of Pipe Plug
Temperature Max. Service F 176 F (80 C)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Plugs, Stoppers, and Inserts
Product Number 151-1160-S60
Product Name Pipe Plug, Mechanical, High Lift Flange Weld Test, 16"
Features Flange
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mech, Night Cap, Bell End 6
Specs
Material Polyethylene (PE); Polyethylene
View Details
Pipe Plug, Mechanical, Water Line Stub, 0.39
Specs
Shape / Application Round
NPT Thread None
View Details
Pipe Plug, Mechanical, Night Cap, Bell End, 24
Specs
Material Polyethylene (PE); Polyethylene
View Details
Pipe Plug, Mechanical, T-Handle, Rubber, 1 1/4
Specs
Shape / Application Round
Material Steel - Stainless; Stainless Steel
NPT Thread None
View Details