Petersen Products Co. Datasheets for Air Valves

Air valves allow metered fluid flow in one or both directions. They are used in pneumatic circuits to regulate the rate of activation or exhaust of cylinders and other pneumatic devices.
Air Valves: Learn more

Product Name Notes
By-Pass Tire Type Valve Country of Origin USA Depth, Overall 3.7" (94mm) Dia. Max 1.820" (46mm) Dia., Nominal 1.5" (38mm) Material, Body Nylon Material, Hardware Polypro & Brass Material, Seal...
By-Pass Tire Type Valve Country of Origin USA Depth, Overall 3.7" (94mm) Dia. Max 2.1" (53mm) Dia., Nominal 2" (51mm) Material, Body Nylon Material, Hardware Polypro & Brass Material, Seal...
By-Pass Tire Type Valve Country of Origin USA Depth, Overall 3.7" (94mm) Dia. Max 3.135" (80mm) Dia., Nominal 3" (76mm) Material, Body Nylon Material, Hardware Polypro & Brass Material, Seal...
By-Pass Tire Type Valve Country of Origin USA Depth, Overall 3.7" (94mm) Dia. Max 4.15" (105mm) Dia., Nominal 4" (102mm) Material, Body Nylon Material, Hardware Polypro & Brass Material, Seal...
Comment 1 For Air or Nitrogen Connection Type 1/2" Quick Connect Cplg & Plug Description Precision controller, Inflation Air with adjustable regulator and valve, 0-15 psi Pressure 250 psi (17.2...
Comment 1 For Air or Nitrogen Connection Type 1/2" Quick Disconnect Cplg. & Plug Description Controller, Inflation Air with adjustable regulator and valve, 30-200 psi Pressure 250 psi (17.24 bar)...
Comment 1 For Air or Nitrogen Connection Type 1/2" Quick Disconnect Plug & Coupling Description Precision Controller, Inflation Air with adjustable regulator and valve, 0-30 psi Pressure 250 psi (17.2...
Comment 1 VALVE, PRESSURE RELIEF, 125 PSIG, 1/4" MALE QUICK CONNECT Connection Type 1/4" QC Description Valve, Pressure Relief Pressure, PSI 125 psi(8.62 bar) Sage Subcategory Number W9360 Shipping Wt.
Connection Type 1/4" QC Description Adjustable Pressure Relief Valve 0-100 PSI Pressure, PSI 0-100 psi (6.89 bar) Sage Subcategory Number W9360 Shipping Wt. 2 Lb (0.91 Kg) Type For Air...
Connection Type 1/4" QC Description Adjustable Pressure Relief Valve 0-25PSI Pressure, PSI 0-25 psi (0-1.73 bar) Sage Subcategory Number W9360 Shipping Wt. 2 Lb (0.91 Kg) Type For Air or...
Connection Type 1/4" QC Description Valve, Pressure Relief Pressure, PSI 110 psi (7.58 bar) Sage Subcategory Number W9360 Shipping Wt. 2 Lb (0.91 Kg) Type For Air or Nitrogen