Contact PIN Crimp ST Cable Mount 26-30AWG Strip Product overview: 170377-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-170377-1 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1363326-170377-1
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: EI
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 170377
HTSUS: 8536.90.4000
ECCN: EAR99
Pin or Socket: Pin
Contact Termination: Crimp
Wire Gauge: 26-30 AWG
Contact Finish: Tin
Pin Contact Tin 26-30 AWG Crimp
Pin Contact Tin 26-30 AWG Crimp
EIS CONTACT ROHS COMPLIANT: YES
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 170377-1 | 332-170377-1 | 1363326-170377-1 | A103995CT-ND | 61H3567 |
| Product Name | Contacts | Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts | Rectangular Connector Contacts | Eis Contact Rohs Compliant Amp - Te Connectivity |
| Termination | Crimp | Crimp |