TE Connectivity Rectangular Connector Contacts 170286-1

Description
Socket Contact Tin 14-20 AWG Crimp
Request a Quote Datasheet
Description
Socket Contact Tin 14-20 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 17-170286-1TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-170286-1TR-ND
Rectangular Connector Contacts 17-170286-1TR-ND
Socket Contact Tin 14-20 AWG Crimp

Socket Contact Tin 14-20 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - 17-170286-1CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-170286-1CT-ND
Rectangular Connector Contacts 17-170286-1CT-ND
CONN SOCKET 14-20AWG CRIMP TIN

CONN SOCKET 14-20AWG CRIMP TIN

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
332-170286-1
Electronic Connector 332-170286-1
Signal Contact, Crimp, Female, Tin Plated Bronze, 14-20AWG Product overview: 170286-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-170286-1 can be used for catalog matching and distributor lookup.

Signal Contact, Crimp, Female, Tin Plated Bronze, 14-20AWG Product overview: 170286-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-170286-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Contact, Socket, 20-14Awg, Crimp; Product Range Amp - Te Connectivity - 38AC2919 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 20-14Awg, Crimp; Product Range Amp - Te Connectivity
38AC2919
Contact, Socket, 20-14Awg, Crimp; Product Range Amp - Te Connectivity 38AC2919
CONTACT, SOCKET, 20-14AWG, CRIMP; Product Range:Multi-Inter Lock Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP Multi-Inter Lock Series RoHS Compliant: Yes

CONTACT, SOCKET, 20-14AWG, CRIMP; Product Range:Multi-Inter Lock Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP Multi-Inter Lock Series RoHS Compliant: Yes

Supplier's Site
Contact, Socket, 20-14Awg, Crimp; Product Range Amp - Te Connectivity - 29AH8584 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 20-14Awg, Crimp; Product Range Amp - Te Connectivity
29AH8584
Contact, Socket, 20-14Awg, Crimp; Product Range Amp - Te Connectivity 29AH8584
CONTACT, SOCKET, 20-14AWG, CRIMP; Product Range:Multi-Inter Lock Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP Multi-Inter Lock Series RoHS Compliant: Yes

CONTACT, SOCKET, 20-14AWG, CRIMP; Product Range:Multi-Inter Lock Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP Multi-Inter Lock Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 17-170286-1TR-ND 332-170286-1 38AC2919
Product Name Rectangular Connector Contacts Electronic Connector Contact, Socket, 20-14Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 9 POSITIONS - 80203-508B9L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Specs
Connector Type Automotive Connector
View Details