TE Connectivity Rectangular Connector Contacts 170369-1

Description
Socket Contact Tin 22-26 AWG Crimp
Request a Quote Datasheet
Description
Socket Contact Tin 22-26 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A105171-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A105171-ND
Rectangular Connector Contacts A105171-ND
Socket Contact Tin 22-26 AWG Crimp

Socket Contact Tin 22-26 AWG Crimp

Buy Now Datasheet
Contact, Socket, Crimp, 26-22Awg; Product Range Amp - Te Connectivity - 69AH9901 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 26-22Awg; Product Range Amp - Te Connectivity
69AH9901
Contact, Socket, Crimp, 26-22Awg; Product Range Amp - Te Connectivity 69AH9901
CONTACT, SOCKET, CRIMP, 26-22AWG; Product Range:EIS Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:26AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:22AWG RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, 26-22AWG; Product Range:EIS Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:26AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:22AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A105171-ND 69AH9901
Product Name Rectangular Connector Contacts Contact, Socket, Crimp, 26-22Awg; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data