TE Connectivity Rectangular Connector Housings 1703874-1

Description
6POS,MQS,REC HSG
Request a Quote Datasheet
Description
6POS,MQS,REC HSG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - 17-1703874-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
17-1703874-1-ND
Rectangular Connector Housings 17-1703874-1-ND
6POS,MQS,REC HSG

6POS,MQS,REC HSG

Buy Now Datasheet
Automotive Housing, Plug, 6Pos; Product Range Te Connectivity - 68AH8369 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Plug, 6Pos; Product Range Te Connectivity
68AH8369
Automotive Housing, Plug, 6Pos; Product Range Te Connectivity 68AH8369
AUTOMOTIVE HOUSING, PLUG, 6POS; Product Range:MQS Series; Gender:Plug; No. of Positions:6Positions ; For Use With:AMP 1355719, 928918, 963716 Automotive Pin Contacts; IP Rating:-; Voltage Rating:12VDC; Current Rating:- RoHS Compliant: Yes

AUTOMOTIVE HOUSING, PLUG, 6POS; Product Range:MQS Series; Gender:Plug; No. of Positions:6Positions; For Use With:AMP 1355719, 928918, 963716 Automotive Pin Contacts; IP Rating:-; Voltage Rating:12VDC; Current Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 17-1703874-1-ND 68AH8369
Product Name Rectangular Connector Housings Automotive Housing, Plug, 6Pos; Product Range Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® Connector Housing, Red - 1327-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
CMD Series: High Density PCB Signal Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details