TE Connectivity Rectangular Wire & Cable Connectors & Housings 1703062-3

Description
Body Features Primary Product Color : Red Configuration Features Number of Positions : 2 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Pin Multiple Contact Types : Without Dimensions Panel Thickness (Recommended) : .76 - 2.29 MM  [.03 - .09 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Material : PA 6 Identification Marking Circuit Identification Feature : With Industry Standards CSA Rating : Certified, LR 7189 Compatible With Agency/Standards Products : CSA, UL, VDE Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : GWT 750°C (Without Flame) UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Latches Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 2000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Panel, Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Red Configuration Features Number of Positions : 2 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Pin Multiple Contact Types : Without Dimensions Panel Thickness (Recommended) : .76 - 2.29 MM  [.03 - .09 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Material : PA 6 Identification Marking Circuit Identification Feature : With Industry Standards CSA Rating : Certified, LR 7189 Compatible With Agency/Standards Products : CSA, UL, VDE Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : GWT 750°C (Without Flame) UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Latches Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 2000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Panel, Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1703062-3 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1703062-3
Rectangular Wire & Cable Connectors & Housings 1703062-3
Body Features Primary Product Color : Red Configuration Features Number of Positions : 2 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Pin Multiple Contact Types : Without Dimensions Panel Thickness (Recommended) : .76 - 2.29 MM  [.03 - .09 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Material : PA 6 Identification Marking Circuit Identification Feature : With Industry Standards CSA Rating : Certified, LR 7189 Compatible With Agency/Standards Products : CSA, UL, VDE Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : GWT 750°C (Without Flame) UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Latches Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 2000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Panel, Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Color : Red

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1
  • Number of Signal Positions : 0

Contact Features


  • Contact Layout : Inline
  • Contact Retention Within Housing : Without
  • Contact Type : Pin
  • Multiple Contact Types : Without

Dimensions


  • Panel Thickness (Recommended) : .76 - 2.29 MM  [.03 - .09 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Housing Features


  • Centerline (Pitch) : 6.35 MM  [.25 INCH ]
  • Housing Material : PA 6

Identification Marking


  • Circuit Identification Feature : With

Industry Standards


  • CSA Rating : Certified, LR 7189
  • Compatible With Agency/Standards Products : CSA, UL, VDE
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : GWT 750°C (Without Flame)
  • UL Flammability Rating : UL 94V-2
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Latches

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 2000

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Cap
  • Connector Product Type : Housing
  • Connector System : Wire-to-Panel, Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - 1703062-3-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
1703062-3-ND
Rectangular Connector Housings 1703062-3-ND
"2 Rectangular Connectors - Housings Receptacle Red 0.250"" (6.35mm)"

"2 Rectangular Connectors - Housings Receptacle Red 0.250"" (6.35mm)"

Buy Now Datasheet
Cap, 2 Circuit , Universal Mate-N-Lok Te Connectivity - 97X6908 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2 Circuit , Universal Mate-N-Lok Te Connectivity
97X6908
Cap, 2 Circuit , Universal Mate-N-Lok Te Connectivity 97X6908
CAP, 2 CIRCUIT , UNIVERSAL MATE-N-LOK

CAP, 2 CIRCUIT , UNIVERSAL MATE-N-LOK

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1703062-3 1703062-3-ND 97X6908
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings Cap, 2 Circuit , Universal Mate-N-Lok Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Connectors - 003416-000 - TE Connectivity
Specs
Mounting Bolted Bus Termination
View Details
Rectangular Wire & Cable Connectors & Housings - 103945-7 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers