TE Connectivity Contacts 170376-1

Description
AMP EI PIN CONTACT
Request a Quote Datasheet
Description
AMP EI PIN CONTACT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 170376-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
170376-1
Contacts 170376-1
AMP EI PIN CONTACT

AMP EI PIN CONTACT

Buy Now
Swedesboro, NJ, United States
Contacts
170376-1
Contacts 170376-1
Contacts

Contacts

Buy Now
Rectangular Connector Contacts - A100476CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A100476CT-ND
Rectangular Connector Contacts A100476CT-ND
Pin Contact Tin 20-26 AWG Crimp

Pin Contact Tin 20-26 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A100476TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A100476TR-ND
Rectangular Connector Contacts A100476TR-ND
Pin Contact Tin 20-26 AWG Crimp

Pin Contact Tin 20-26 AWG Crimp

Buy Now Datasheet
Singapore, Singapore
2A Electronic Connector
332-170376-1
2A Electronic Connector 332-170376-1
Male Signal Crimp Contact, Brass/Tin, 2A, 26-20AWG Product overview: 170376-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-170376-1 can be used for catalog matching and distributor lookup.

Male Signal Crimp Contact, Brass/Tin, 2A, 26-20AWG Product overview: 170376-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-170376-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 170376-1 - 905457-170376-1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 170376-1
905457-170376-1
Rectangular Connectors - 170376-1 905457-170376-1
Manufacturer: TE Connectivity Win Source Part Number: 905457-170376-1 Series: EI Features: Pin Contact Tin 20-26 AWG Crimp Package: Reel - TR Family Name: 170376 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: A100476CT, 1703761, A100476TR, 170376-1-ND, -170376-1-SI

Manufacturer: TE Connectivity
Win Source Part Number: 905457-170376-1
Series: EI
Features: Pin Contact Tin 20-26 AWG Crimp
Package: Reel - TR
Family Name: 170376
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: A100476CT, 1703761, A100476TR, 170376-1-ND, -170376-1-SI

Buy Now Datasheet
Contact, Pin, 26-20Awg, Crimp; Product Range Amp - Te Connectivity - 91C3991 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 26-20Awg, Crimp; Product Range Amp - Te Connectivity
91C3991
Contact, Pin, 26-20Awg, Crimp; Product Range Amp - Te Connectivity 91C3991
CONTACT, PIN, 26-20AWG, CRIMP; Product Range:EI Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP 172213 & 172211 EI Series Connectors RoHS Compliant: Yes

CONTACT, PIN, 26-20AWG, CRIMP; Product Range:EI Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP 172213 & 172211 EI Series Connectors RoHS Compliant: Yes

Supplier's Site
Contact, Ei Series, Pin, 26 Awg, 20 Awg, Crimp, Brass Amp - Te Connectivity - 87X2686 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Ei Series, Pin, 26 Awg, 20 Awg, Crimp, Brass Amp - Te Connectivity
87X2686
Contact, Ei Series, Pin, 26 Awg, 20 Awg, Crimp, Brass Amp - Te Connectivity 87X2686
Contact, EI Series, Pin, 26 AWG, 20 AWG, Crimp, Brass

Contact, EI Series, Pin, 26 AWG, 20 AWG, Crimp, Brass

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 170376-1 A100476CT-ND 332-170376-1 905457-170376-1 91C3991 87X2686
Product Name Contacts Rectangular Connector Contacts 2A Electronic Connector Rectangular Connectors - 170376-1 Contact, Pin, 26-20Awg, Crimp; Product Range Amp - Te Connectivity Contact, Ei Series, Pin, 26 Awg, 20 Awg, Crimp, Brass Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1203-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Through Hole
View Details
MIL-DTL-26482 Filter Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Military Connector
View Details