DigiKey Datasheets for Heavy Duty Rectangular Connectors

Heavy duty rectangular connectors are designed to accommodate large electrical loads and direct signals under a multitude of operating conditions.
Heavy Duty Rectangular Connectors: Learn more

Page: 1 10 20 30 39 40 41 42 43 44 45 46 47 48 49 50 51 60 70 80 90 100 106
Product Name Notes
"10 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)"
"10 Rectangular Connectors - Housings Receptacle Black 0.200"" (5.08mm)"
"10 Rectangular Connectors - Housings Receptacle Green 0.100"" (2.54mm)"
"11 Rectangular Connectors - Housings Receptacle Natural 0.197"" (5.00mm)"
"11 Rectangular Connectors - Housings Receptacle Yellow 0.197"" (5.00mm)"
"12 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)"
"12 Rectangular Connectors - Housings Receptacle Black 0.200"" (5.08mm)"
"12 Rectangular Connectors - Housings Receptacle Green 0.100"" (2.54mm)"
"12 Rectangular Connectors - Housings Receptacle Natural 0.197"" (5.00mm)"
"14 Rectangular Connectors - Housings Receptacle Green 0.100"" (2.54mm)"
"14 Rectangular Connectors - Housings Receptacle Natural 0.197"" (5.00mm)"
"15 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)"
"16 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)"
"16 Rectangular Connectors - Housings Receptacle Green 0.100"" (2.54mm)"
"20 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)"
"20 Rectangular Connectors - Housings Receptacle Black 0.200"" (5.08mm)"
"20 Rectangular Connectors - Housings Receptacle Green 0.100"" (2.54mm)"
"22 Rectangular Connectors - Housings Plug Natural 0.197"" (5.00mm)"
"22 Rectangular Connectors - Housings Receptacle Natural 0.197"" (5.00mm)"
"26 Rectangular Connectors - Housings Receptacle Green 0.100"" (2.54mm)"
"34 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)"
"4 Rectangular Connectors - Housings Plug Black 0.400"" (10.16mm)"
"4 Rectangular Connectors - Housings Plug Natural 0.197"" (5.00mm)"
"4 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)"
"4 Rectangular Connectors - Housings Receptacle Black 0.400"" (10.16mm)"
"4 Rectangular Connectors - Housings Receptacle Natural 0.197"" (5.00mm)"
"6 Rectangular Connectors - Housings Plug Black 0.400"" (10.16mm)"
"6 Rectangular Connectors - Housings Receptacle Black 0.157"" (4.00mm)"
"6 Rectangular Connectors - Housings Receptacle Black 0.200"" (5.08mm)"
"6 Rectangular Connectors - Housings Receptacle Black 0.400"" (10.16mm)"
"6 Rectangular Connectors - Housings Receptacle Natural 0.197"" (5.00mm)"
"8 Rectangular Connectors - Housings Plug Black 0.100"" (2.54mm)"
"8 Rectangular Connectors - Housings Plug Natural 0.197"" (5.00mm)"
10B HOOD TOP AND SIDE ENTRY, DOU
10B SURFACE MOUNT HOUSING, DOUBL
11P LOCKG CLIP GEH
13 (9 + 4) Rectangular Connectors - Housings Plug Black
14P MCON 1.2 SCCM INNER HOUSING
14P MCON 1.2 SCCM OUTER HOUSING
16B HOOD FRONT/ANGLED ENTRY, SIN
16B HOOD SIDE ENTRY, DOUBLE LEVE
16B HOOD TOP AND SIDE ENTRY, DOU
16B HOOD TOP ENTRY, DOUBLE LEVER
18P, 1 ROW CARRIER FOR54P LAC
21 (17 + 4 Power) Rectangular Connectors - Housings Plug Black
24B HOOD SIDE ENTRY, CENTRAL LEV
24B HOOD TOP AND SIDE ENTRY, CEN
24B HOOD TOP AND SIDE ENTRY, DOU
24B HOOD TOP ENTRY, CENTRAL LEVE
24B HOOD TOP ENTRY, SINGLE LEVER
2X 9P JUN-POW-TIMGH
32A HOOD SIDE ENTRY, DOUBLE LEVE
36P, 2 ROW CARRIER FOR 54P LAC
3A BLACK PLASTIC HOOD TOP ENTRY,
3A BLACK PLASTIC HOOD TOP ENTRY
3A BLACK PLASTIC HOUSING WITH SC
3A HOOD TOP ENTRY W/ SEALING, M2
3A HOOD TOP ENTRY, M20 (HMC)
3A HOOD TOP ENTRY, M25 (HMC)
3A HOUSING ANGLED WITH SCREW MOU
3A HOUSING WITH SCREW MOUNTING M
3A SURFACE MOUNT HOUSING BOTTOM
3POS MQS FFC REC COD A
6B HOOD TOP AND SIDE ENTRY, SING
6B PANEL FEED THROUGH HOUSING, C
ACCESSORIES
ASSEMBLY SOCKET LOOSE PC GOLD
Base - Box Mount Connector 24B IP65 - Dust Tight, Water Resistant
Base - Box Mount Connector Side Entry M20 10A IP65 - Dust Tight, Water Resistant
Base - Box Mount Connector Side Entry M20 10B IP65 - Dust Tight, Water Resistant
Base - Box Mount Connector Side Entry M20 16A IP65 - Dust Tight, Water Resistant
Base - Box Mount Connector Side Entry M20 6B IP65 - Dust Tight, Water Resistant
Base - Box Mount Connector Side Entry M25 10A IP65 - Dust Tight, Water Resistant
Base - Box Mount Connector Side Entry M25 10B IP65 - Dust Tight, Water Resistant
Base - Box Mount Connector Side Entry M25 16A IP65 - Dust Tight, Water Resistant
Base - Box Mount Connector Side Entry M25 16B IP65 - Dust Tight, Water Resistant
Base - Box Mount Connector Side Entry M25 16B
Base - Box Mount Connector Side Entry M25 24B IP65 - Dust Tight, Water Resistant
Base - Box Mount Connector Side Entry M25 32A IP65 - Dust Tight, Water Resistant
Base - Box Mount Connector Side Entry M25 6B IP65 - Dust Tight, Water Resistant
Base - Box Mount Connector Side Entry M32 10B IP65 - Dust Tight, Water Resistant
Base - Box Mount Connector Side Entry M32 16B IP65 - Dust Tight, Water Resistant
Base - Box Mount Connector Side Entry M32 24B IP65 - Dust Tight, Water Resistant
Base - Box Mount Connector Side Entry M32 32A IP65 - Dust Tight, Water Resistant
Base - Box Mount Connector Side Entry M32 6B IP65 - Dust Tight, Water Resistant
Base - Box Mount Connector Side Entry M40 16B IP65 - Dust Tight, Water Resistant
Base - Box Mount Connector Side Entry M40 24B IP65 - Dust Tight, Water Resistant
Base - Box Mount Connector Side Entry, Dual M25 10B IP65 - Dust Tight, Water Resistant
Base - Box Mount Connector Side Entry, Dual M32 6B IP65 - Dust Tight, Water Resistant
Base - Panel Mount 90° Connector Side Entry M20 3A IP44
Base - Panel Mount 90° Connector Side Entry M32 IP65 - Dust Tight, Water Resistant
Base - Panel Mount 90°, Bulkhead Connector Side Entry 3A IP44
Base - Panel Mount Connector Bottom Entry M20 3A IP44
CARRIER, 26P GENERATION Y, 52P C
CARRIER, 26P GENERATIONY, HAND M
CONN HOOD TOP DUAL SZ24B M40
CONN SOCKET 14-16AWG CRIMP GOLD
CONN SOCKET 14-16AWG CRIMP TIN
CONN SOCKET 17-20AWG CRIMP GOLD
CONN SOCKET 20-22AWG CRIMP TIN
CONN SOCKET 20-24AWG CRIMP GOLD
Connector Adapter
Connector Cable Gland
Connector Cap (Cover) For GPEC II Series
Connector Cap (Cover), Locking For
Connector Hood and Strain Relief For Trident Rectangular Plugs
Connector Retainer Clip For
Connector
CONTACT, MALE 0.64, .13SQMM
CONTACT, MALE 0.64, 0.35SQMM
CONTACT, MALE 0.64, 20 TO 22 AWG
CONTACT,FEMALE,0.64, 0.35SQMM,UNS
CONTACT,FEMALE0.64,0 .13SQMM,UN
CONTACT,FEMALE0.64,1 8AWG,UNSEALE
EPIC H-B 24 TSB M32
GEN Y CONTACT PIN 18AWG
GET FEM TERM 1.2MM, TS, AG 1MMSQ
GET FEM TERM 1.2MM, TS, TIN 1MMS
GET, FEM TERM, AG, THIN, A-CRIMP
GET, FEM TERM, AG, THIN, B-CRI
HA 64 SE HOOD W/ SNG LVR BLT, ME
HA 64 SIDE ENTRY HOOD WITH
HA 64 SURFACE MOUNT BASE
HA 64 TOP ENTRY HOOD WITH SNG LV
HA 64 TOP ENTRY HOOD WITH
HAN 10B DOCKING FRAME IP67 (M32
HAN 16B DOCKING FRAME IP67 (M32
HAN 1MOD-GG-M32 M4
HAN 1MOD-GS-M25 M4
HAN 24B-HCC3-DL-2XM25/1X M16
HAN 3A-GG-M20 RED, M-VERSION
HAN 4B HOOD TOP ENTRY M25
HAN 4B HOOD TOP ENTRY M32
HAN 4B TOP ENTRY HOOD M20
HAN 6B DOCKING FRAME IP67 (M25 H
HAN CORD GRIP, PVDF, M25, FOR CA
HDC SHIELD CLAMP 10.0
Hood - 90° Connector Side Entry M20 3A IP44
Hood - 90° Connector Side Entry M25 3A IP44
Hood - Coupling Connector Bottom Entry M20 10B IP65 - Dust Tight, Water Resistant
Hood - Coupling Connector Bottom Entry M20 3A IP44
Hood - Coupling Connector Bottom Entry M20 6B IP65 - Dust Tight, Water Resistant
Hood - Coupling Connector Bottom Entry M25 10B IP65 - Dust Tight, Water Resistant
Hood - Coupling Connector Bottom Entry M25 16A
Hood - Coupling Connector Bottom Entry M25 16B IP65 - Dust Tight, Water Resistant
Hood - Coupling Connector Bottom Entry M25 6B IP65 - Dust Tight, Water Resistant
Hood - Coupling Connector Bottom Entry M25 IP67/IP69K - Dust Tight, Water Resistant, Waterproof
Hood - Coupling Connector Bottom Entry M32 10B IP65 - Dust Tight, Water Resistant
Hood - Coupling Connector Bottom Entry M32 16B IP65 - Dust Tight, Water Resistant
Hood - Coupling Connector Bottom Entry M32 24B IP65 - Dust Tight, Water Resistant
Hood - Coupling Connector Bottom Entry M32 6B IP65 - Dust Tight, Water Resistant
Hood - Coupling Connector Bottom Entry M40 24B IP65 - Dust Tight, Water Resistant
Hood - Coupling Connector Top Entry M20 10A IP65 - Dust Tight, Water Resistant
Hood - Coupling Connector Top Entry M25 3A IP44
Hood - Coupling Connector Top Entry M25 IP67/IP69K - Dust Tight, Water Resistant, Waterproof
Hood - Coupling Connector Top Entry M40 10B IP65 - Dust Tight, Water Resistant
Hood - Coupling Connector Top Entry, Dual M40 16B IP65 - Dust Tight, Water Resistant
Hood - Panel Mount Connector Bottom Entry M20 3A IP44
Hood - Panel Mount Connector Top Entry M25 10B IP65 - Dust Tight, Water Resistant
Hood - Panel Mount Connector Top Entry M25 6B IP65 - Dust Tight, Water Resistant
Hood - Panel Mount Connector Top Entry M32 10B IP65 - Dust Tight, Water Resistant
Hood - Panel Mount Connector Top Entry M32 16B IP65 - Dust Tight, Water Resistant
Hood - Panel Mount Connector Top Entry M32 24B IP65 - Dust Tight, Water Resistant
Hood - Panel Mount Connector Top Entry M32 6B IP65 - Dust Tight, Water Resistant
Hood - Panel Mount Connector Top Entry M40 16B IP65 - Dust Tight, Water Resistant
Hood - Panel Mount Connector Top Entry M40 24B IP65 - Dust Tight, Water Resistant
Hood Connector Bottom Entry M25 IP67/IP69K - Dust Tight, Water Resistant, Waterproof
Hood Connector Front Entry, Dual M25 16B IP65 - Dust Tight, Water Resistant
Hood Connector Front Entry, Dual M25 24B IP65 - Dust Tight, Water Resistant
Hood Connector Side Entry M20 10A IP65 - Dust Tight, Water Resistant
Hood Connector Side Entry M20 10B IP65 - Dust Tight, Water Resistant
Hood Connector Side Entry M20 16A IP65 - Dust Tight, Water Resistant
Hood Connector Side Entry M20 3A IP44
Hood Connector Side Entry M20 6B IP65 - Dust Tight, Water Resistant
Hood Connector Side Entry M25 10A IP65 - Dust Tight, Water Resistant
Hood Connector Side Entry M25 10B IP65 - Dust Tight, Water Resistant
Hood Connector Side Entry M25 10B IP65/IP66/IP67 - Dust Tight, Water Resistant, Waterproof
Hood Connector Side Entry M25 16A IP65 - Dust Tight, Water Resistant
Hood Connector Side Entry M25 16B IP65 - Dust Tight, Water Resistant
Hood Connector Side Entry M25 24B IP65 - Dust Tight, Water Resistant
Hood Connector Side Entry M25 32A IP65 - Dust Tight, Water Resistant
Hood Connector Side Entry M25 6B IP65 - Dust Tight, Water Resistant
Hood Connector Side Entry M25 IP65 - Dust Tight, Water Resistant
Hood Connector Side Entry M32 10B IP65 - Dust Tight, Water Resistant
Hood Connector Side Entry M32 16B IP65 - Dust Tight, Water Resistant
Hood Connector Side Entry M32 24B IP65 - Dust Tight, Water Resistant
Hood Connector Side Entry M32 32A IP65 - Dust Tight, Water Resistant
Hood Connector Side Entry M32 6B IP65 - Dust Tight, Water Resistant
Hood Connector Side Entry M40 10B IP65/IP66/IP67 - Dust Tight, Water Resistant, Waterproof
Hood Connector Side Entry M40 16B IP65 - Dust Tight, Water Resistant
Hood Connector Side Entry M40 16B IP65/IP67 - Dust Tight, Water Resistant, Waterproof
Hood Connector Side Entry M40 24B IP65 - Dust Tight, Water Resistant
Hood Connector Side Entry M40 24B IP65/IP66/IP67 - Dust Tight, Water Resistant, Waterproof
Hood Connector Side Entry M50 16B IP65/IP66/IP67 - Dust Tight, Water Resistant, Waterproof
Hood Connector Side Entry M50 24B IP65 - Dust Tight, Water Resistant
Hood Connector Side Entry M50 24B IP65/IP66/IP67 - Dust Tight, Water Resistant, Waterproof
Hood Connector Top Entry 3A IP44
Hood Connector Top Entry M20 10A IP65 - Dust Tight, Water Resistant
Hood Connector Top Entry M20 10B IP65 - Dust Tight, Water Resistant
Hood Connector Top Entry M20 16A IP65 - Dust Tight, Water Resistant
Hood Connector Top Entry M20 3A IP44
Hood Connector Top Entry M20 6B IP65 - Dust Tight, Water Resistant
Hood Connector Top Entry M20 IP65 - Dust Tight, Water Resistant
Hood Connector Top Entry M25 10A IP65 - Dust Tight, Water Resistant
Hood Connector Top Entry M25 10B IP65 - Dust Tight, Water Resistant
Hood Connector Top Entry M25 10B
Hood Connector Top Entry M25 16A IP65 - Dust Tight, Water Resistant
Hood Connector Top Entry M25 16B IP65 - Dust Tight, Water Resistant
Hood Connector Top Entry M25 16B IP65/IP66/IP67 - Dust Tight, Water Resistant, Waterproof
Hood Connector Top Entry M25 32A IP65 - Dust Tight, Water Resistant
Hood Connector Top Entry M25 3A IP44
Hood Connector Top Entry M25 3A IP65 - Dust Tight, Water Resistant
Hood Connector Top Entry M25 6B IP65 - Dust Tight, Water Resistant
Hood Connector Top Entry M25 IP65 - Dust Tight, Water Resistant
Hood Connector Top Entry M25 IP67/IP69K - Dust Tight, Water Resistant, Waterproof
Hood Connector Top Entry M32 10B IP65 - Dust Tight, Water Resistant
Hood Connector Top Entry M32 16B IP65 - Dust Tight, Water Resistant
Hood Connector Top Entry M32 24B IP65 - Dust Tight, Water Resistant
Hood Connector Top Entry M32 32A IP65 - Dust Tight, Water Resistant
Hood Connector Top Entry M32 6B IP65 - Dust Tight, Water Resistant
Hood Connector Top Entry M32 IP65 - Dust Tight, Water Resistant
Hood Connector Top Entry M40 10B IP65 - Dust Tight, Water Resistant
Hood Connector Top Entry M40 10B IP65/IP66/IP67 - Dust Tight, Water Resistant, Waterproof
Hood Connector Top Entry M40 16B IP65 - Dust Tight, Water Resistant
Hood Connector Top Entry M40 24B IP65 - Dust Tight, Water Resistant
Hood Connector Top Entry M50 24B IP65 - Dust Tight, Water Resistant
Hood Connector Top Entry, Dual M20 10B IP65 - Dust Tight, Water Resistant
Hood Connector Top Entry, Dual M20 10B IP65/IP66/IP67 - Dust Tight, Water Resistant, Waterproof
Hood Connector Top Entry, Dual M25 16B IP65 - Dust Tight, Water Resistant
Hood Connector Top Entry, Dual M25 16B IP65/IP66/IP67 - Dust Tight, Water Resistant, Waterproof
Hood Connector Top Entry, Dual M25 24B IP65 - Dust Tight, Water Resistant
Hood Connector Top Entry, Dual M25 24B IP65/IP66/IP67 - Dust Tight, Water Resistant, Waterproof
Hood Connector Top Entry, Dual M32 24B IP65 - Dust Tight, Water Resistant
Hood Connector Top Entry, Dual M32 24B IP65/IP66/IP67 - Dust Tight, Water Resistant, Waterproof
JPT REC 2.8 CONTACT SRC AU
JPT REC 2.8 CONTACT SWS AU
MOD.IV.FEMHSG WITH
Pin Contact Gold 18-20 AWG Crimp Stamped
Pin Contact Gold 20-24 AWG Crimp Stamped
Pin Contact Nickel 18-20 AWG Crimp Stamped
Pin Contact Tin 18-20 AWG Crimp Stamped
Pin Contact Tin 20-24 AWG Crimp Stamped
Rectangular Connectors - Housings
SHIELD ASSEMBLY, 54 POSN, 0.64MM
SHIELD ASSY, 52P GENERATION Y, L
SHIELD, 26P GENY, HAND MATE CONN
Socket Contact Gold 14-16 AWG Crimp
Socket Contact Gold 17-20 AWG Crimp Power
Socket Contact Gold 18-20 AWG Crimp Stamped
Socket Contact Gold 20-24 AWG Crimp Power
Socket Contact Gold 24-28 AWG Crimp
Socket Contact Nickel 18-20 AWG Crimp Stamped
Socket Contact Tin 14-16 AWG Crimp
Socket Contact Tin 16 AWG Crimp Power
Socket Contact Tin 18-20 AWG Crimp Power
Socket Contact Tin 18-20 AWG Crimp Stamped
Socket Contact Tin 20-22 AWG Crimp Stamped, Lubricated
Socket Contact Tin 22 AWG Crimp Power
Socket Contact Tin 26 AWG Crimp Stamped, Lubricated
Socket Contact Tin Crimp Power
SOCKET HOUSING, 2 POSITION, MQ
STD TIMER CONTACT
STD-TIMER GEH 2P
Tab Contact Tin 18 AWG Crimp Stamped
VG H M32 MS
WIRE GUIDE, 34 WAY, LEFT OUT

<< Prev Next >>