ifm efector inc. Datasheets for Linear Position Sensors

Linear position sensors is a general search form for all linear position / displacement detection product areas.
Linear Position Sensors: Learn more

Page: 1 2 3 4
Product Name Notes
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
1 2 3 4 5
configurable RGB LED for a fast visual localisation of the sensor End position setting with just one click for quick set-up Self-diagnostics regarding wear, blockages or deposits for preventive maintenance...
Correction factor K=1: Constant sensing range on all metals Very high switching frequency High protection and pressure rating Space-saving design Wide operating temperature range From May 1st 2025, products produced...
Correction factor K=1: Constant sensing range on all metals Very high switching frequency Long sensing range minimizes physical damage Space-saving design Wide operating temperature range From May 1st 2025, products...
Easy adjustment to the empty and full state via pushbutton For the detection of liquids and dry bulk materials With combined AC/DC output stage Two-wire technology Output function normally open...
End position setting aid with second LED operation indication for simplified diagnostics Self-locking fixture for quick mounting and easy adjustment Easy fit 'drop from the top' into a slot From...
Five selectable positions of the sensing face Long sensing range minimizes physical damage Robust housing for use in harsh industrial environments For use in materials handling LED display for switching...
Five selectable positions of the sensing face Long sensing range minimizes physical damage Robust housing for use in harsh industrial environments For use in materials handling Output function normally open...
Flush mounting and high temperature range improves sensor life and robustness Particularly compact housing for use where space is restricted From May 1st 2025, products produced in EU and Singapore...
For applications in hazardous areas Clearly visible indication of the switching status For connection to intrinsically safe circuits Very high switching frequency Robust metal housing for use in harsh industrial...
For applications in hazardous areas Clearly visible indication of the switching status Permanently legible laser type label For connection to intrinsically safe circuits Robust metal housing for use in harsh...
For applications in hazardous areas Easy setting of the sensing range via potentiometer Clearly visible indication of the switching status by LED For connection to intrinsically safe circuits From May...
For applications in hazardous areas Easy setting of the sensing range via potentiometer Clearly visible indication of the switching status by LED For connection to intrinsically safe circuits Robust metal...
For applications in hazardous areas Easy setting of the sensing range via potentiometer Clearly visible indication of the switching status For position detection or level monitoring From May 1st 2025,...
For applications in hazardous areas For connection to intrinsically safe circuits Clearly visible indication of the switching status Robust metal housing for use in harsh industrial environments Permanently legible laser...
For applications in hazardous areas For connection to intrinsically safe circuits Particularly short housing for use where space is restricted Very high switching frequency High protection rating for the requirements...
For applications in hazardous areas For connection to intrinsically safe circuits Particularly short housing for use where space is restricted Very high switching frequency Robust metal housing for use in...
For applications in hazardous areas For connection to intrinsically safe circuits Particularly short housing for use where space is restricted Wide operating temperature range High protection rating for the requirements...
For applications in hazardous areas For connection to intrinsically safe circuits Particularly short housing for use where space is restricted Wide operating temperature range Robust metal housing for use in...
For applications in hazardous areas For connection to intrinsically safe circuits Particularly space-saving rectangular housing For use where space is restricted Very high switching frequency From May 1st 2025, products...
For applications in hazardous areas For connection to intrinsically safe circuits Small hysteresis for exact switch point detection Self-locking fixture for quick mounting and easy adjustment Easy fit 'drop from...
For applications in hazardous areas High protection rating for the requirements of harsh industrial environments Self-locking fixture for quick mounting and easy adjustment Easy fit 'drop from the top' into...
For applications in hazardous areas Precise detection of pointer positions For connection to intrinsically safe circuits Very high switching frequency Wide operating temperature range From May 1st 2025, products produced...
For applications in hazardous areas Robust housing for use in harsh industrial environments Long sensing range for use in conveying Five selectable positions of the sensing face For connection to...
For applications in hazardous areas Robust housing with 4 joules shock test For monitoring valve positions For reliable position feedback on valve actuators Non-contact and self-cleaning system From May 1st...
For applications in hazardous areas Robust housing with 4 joules shock test For monitoring valve positions For reliable position feedback on valve actuators Non-contact and self-cleaning system Article to be...
For applications in hazardous areas With long PVC cable Particularly space-saving rectangular housing For use where space is restricted From May 1st 2025, products produced in EU and Singapore have...
For monitoring valve positions For reliable position feedback on valve actuators Non-contact and self-cleaning system High shock and vibration resistance From May 1st 2025, products produced in EU and Singapore...
For position feedback on hydraulic cylinders Pressure-resistant up to 500 bar Metal sensing face for heavy duty High burst pressure Lifespan of more than 10 million pressure cycles From May...
For use in plastics machines and crystallizers Easy adjustment to the empty and full state via pushbutton Level detection of granulates up to 250 °C LED display to check operation,...
For use where space is restricted Clearly visible indication of the switching status Robust stainless steel housing for use in harsh industrial environments Very high switching frequency From May 1st...
For use where space is restricted Particularly space-saving rectangular housing For applications in hazardous areas Very high switching frequency For connection to intrinsically safe circuits From May 1st 2025, products...
For use where space is restricted Snap-fit mounting for fast installation Three positions of the sensing face selectable Resistant to oils and coolants M12 connector rotatable by 270° From May...
For use where space is restricted Snap-fit mounting for fast installation Three positions of the sensing face selectable Resistant to oils and coolants Two-wire technology From May 1st 2025, products...
For use where space is restricted Space-saving M8 connector Clearly visible indication of the switching status Robust metal housing for use in harsh industrial environments Very high switching frequency From...
For use where space is restricted Space-saving M8 connector Clearly visible indication of the switching status Robust stainless steel housing for use in harsh industrial environments Very high switching frequency...
For use where space is restricted With space-saving M8 connector Clearly visible indication of the switching status Robust stainless steel housing for use in harsh industrial environments Very high switching...
High protection rating for the food and beverage industry Self-locking fixture for quick mounting and easy adjustment Easy fit 'drop from the top' into a slot Molded cable provides very...
High protection rating for the food and beverage industry Self-locking fixture for quick mounting and easy adjustment Easy fit 'drop from the top' into a slot Small hysteresis for exact...
Long range Intuitive sensitivity adjustment with pushbutton LED display to check switching status and function With combined AC/DC output stage Robust housing for use in harsh industrial environments From May...
Magnetic-field immune for welding applications Correction factor K=1: Constant sensing range on all metals Very high switching frequency Long sensing range minimizes physical damage Space-saving design From May 1st 2025,...
Only 1 sensor for 2 end positions for short-stroke cylinders End position setting aid with second LED Inline quality monitoring with 50 mm detection range User-friendly communication and parameterization via...
Particularly flat rectangular design For use where space is restricted Space-saving connection technology Long sensing range minimizes physical damage Very high switching frequency From May 1st 2025, products produced in...
Particularly flat rectangular design For use where space is restricted Space-saving M8 connector Long sensing range minimizes physical damage Very high switching frequency From May 1st 2025, products produced in...
Particularly short housing with only 3 mm diameter For use where space is restricted Space-saving connection technology Robust stainless steel housing for use in harsh industrial environments Very high switching...
Particularly short housing with only 4 mm diameter For use where space is restricted Space-saving connection technology Robust stainless steel housing for use in harsh industrial environments Very high switching...
Particularly short housing For use where space is restricted Space-saving cable with M8 connector Robust stainless steel housing for use in harsh industrial environments Very high switching frequency From May...
Particularly short housing For use where space is restricted Space-saving connection technology due to cable entry on the side Robust metal housing for use in harsh industrial environments Very high...
Particularly short housing For use where space is restricted Space-saving connection technology Robust metal housing for use in harsh industrial environments Very high switching frequency From May 1st 2025, products...
Particularly short housing For use where space is restricted Space-saving connection technology Robust stainless steel housing for use in harsh industrial environments Very high switching frequency From May 1st 2025,...
Particularly short housing For use where space is restricted Space-saving connection technology Very high switching frequency Robust stainless steel housing for use in harsh industrial environments From May 1st 2025,...
Particularly space-saving rectangular housing For use where space is restricted Clearly visible indication of the switching status Very high switching frequency Wide operating temperature range From May 1st 2025, products...
Particularly space-saving rectangular housing For use where space is restricted High shock and vibration resistance E1 type approval (German Federal Motor Transport Authority) Wide operating temperature range From May 1st...
Particularly space-saving rectangular housing For use where space is restricted Long sensing range minimizes physical damage Clearly visible indication of the switching status High protection rating for the requirements of...
Particularly space-saving rectangular housing For use where space is restricted Output function normally open / normally closed programmable Very high switching frequency Two-wire technology From May 1st 2025, products produced...
Particularly space-saving rectangular housing For use where space is restricted Reliable detection due to low sensor tolerances Reduced inventory due to wide range of applications From May 1st 2025, products...
Particularly space-saving rectangular housing For use where space is restricted Space-saving connection technology Very high switching frequency Wide operating temperature range From May 1st 2025, products produced in EU and...
Particularly space-saving rectangular housing For use where space is restricted Very high switching frequency Long sensing range minimizes physical damage With space-saving M8 connector From May 1st 2025, products produced...
Particularly space-saving rectangular housing For use where space is restricted Very high switching frequency Output function normally open / normally closed programmable Two-wire technology From May 1st 2025, products produced...
Particularly space-saving rectangular housing For use where space is restricted Very high switching frequency Output function normally open / normally closed programmable With space-saving M8 connector From May 1st 2025,...
Particularly space-saving rectangular housing For use where space is restricted Very high switching frequency Wide operating temperature range Clearly visible indication of the switching status From May 1st 2025, products...
Particularly space-saving rectangular housing For use where space is restricted Very high switching frequency Wide operating temperature range Short connection cable with M8 connector From May 1st 2025, products produced...
Particularly space-saving rectangular housing For use where space is restricted Very high switching frequency Wide operating temperature range Space-saving connection technology From May 1st 2025, products produced in EU and...
Particularly space-saving rectangular housing For use where space is restricted Very high switching frequency Wide operating temperature range With space-saving M8 connector From May 1st 2025, products produced in EU...
Particularly space-saving rectangular housing For use where space is restricted Wide operating temperature range Short connection cable with M8 connector Clearly visible indication of the switching status From May 1st...
Particularly space-saving rectangular housing For use where space is restricted With long PVC cable Very high switching frequency Wide operating temperature range From May 1st 2025, products produced in EU...
Particularly space-saving rectangular housing For use where space is restricted With space-saving M8 connector Output function normally open / normally closed programmable Two-wire technology From May 1st 2025, products produced...
Particularly space-saving rectangular housing For use where space is restricted With space-saving M8 connector Very high switching frequency Wide operating temperature range From May 1st 2025, products produced in EU...
Patented mounting method with screw for stable position and strain relief Space-saving cable with M12 connector View other products in this family of sensors From May 1st 2025, products produced...
Patented mounting method with screw for stable position and strain relief Space-saving cable with M8 connector View other products in this family of sensors From May 1st 2025, products produced...
Patented mounting method with screw for stable position and strain relief With PUR cable View other products in this family of sensors From May 1st 2025, products produced in EU...
Reduced wiring due to direct triggering of the control valve Self-diagnostics regarding wear, blockages or deposits for preventive maintenance End position setting with just one click for quick set-up LED...
Reliable 3D detection of scenes and objects Suited for use in mobile machines Reliable distance measurement due to time-of-flight measurement Compact and robust housing Long range up to 35 m...
Reliable 3D detection of scenes and objects Suited for use in mobile machines Reliable distance measurement due to time-of-flight measurement With integrated 2D camera and overlay function Indication of warnings...
Reliable person and obstacle detection, optimized for off-highway applications Integrated person and object detection, based on ifm deep learning 2D/3D sensor fusion and plausibility check avoid false alarms Robust functionality...
Reliable volume determination for storage and conveyor technology Non-contact dimensioning of rectangular objects such as cardboard packages or parcels Reliable measurement of height, width and length to calculate strap length...
Robust full-metal housing from stainless steel for use in the food industry Wide operating temperature range Temperature shock resistant even in case of frequent temperature fluctuations Resistant to high-pressure cleaning...
Self-locking fixture for quick mounting and easy adjustment Easy fit 'drop from the top' into a slot Industry standard M8 connector Small hysteresis for exact switch point detection Very high...
Self-locking fixture for quick mounting and easy adjustment Easy fit 'drop from the top' into a slot Industry standard M8 connector With combined AC/DC output and two-wire technology Very high...
Self-locking fixture for quick mounting and easy adjustment Easy fit 'drop from the top' into a slot Molded cable provides very good strain relief Clearly visible indication of the switching...
Self-locking fixture for quick mounting and easy adjustment Easy fit 'drop from the top' into a slot Molded cable provides very good strain relief Small hysteresis for exact switch point...
Self-locking fixture for quick mounting and easy adjustment Easy fit 'drop from the top' into a slot Molded cable provides very good strain relief Three-wire version for applications with high...
Self-locking fixture for quick mounting and easy adjustment Easy fit 'drop from the top' into a slot Molded cable provides very good strain relief With combined AC/DC output and two-wire...
Setting options PNP/NPN or NO/NC help to reduce storage costs Flush mounting and high temperature range improves sensor life and robustness Particularly compact housing for use where space is restricted...
Small hysteresis for exact switch point detection For exact switch point detection on short-stroke cylinders Short housing for installation in short-stroke cylinders and small grippers Self-locking fixture for quick mounting...
Small hysteresis for exact switch point detection For exact switch point detection on short-stroke cylinders Very high switching frequency Self-locking fixture for quick mounting and easy adjustment Easy fit 'drop...
suitable for common C-slots of various manufacturers End position setting aid with second LED Inline quality monitoring with 50 mm detection range User-friendly communication and parameterization via IO-Link Monitoring of...
Suitable for IMI Norgren cylinders Easy fit 'drop from the top' into a slot Molded cable provides very good strain relief Clearly visible indication of the switching status From May...
With combined AC/DC output and two-wire technology Long sensing range minimizes physical damage Wide operating temperature range Robust metal housing for use in harsh industrial environments With robust 1/2" connector...
With combined AC/DC output stage Two-wire technology Particularly space-saving rectangular housing For use where space is restricted Wide operating temperature range From May 1st 2025, products produced in EU and...
With combined AC/DC output stage Two-wire technology Smooth plastic housing to protect against deposits Easy setting of the sensing range via potentiometer High noise immunity From May 1st 2025, products...
With combined AC/DC output stage Two-wire technology Wide operating temperature range Robust metal housing for use in harsh industrial environments With robust 1/2" connector From May 1st 2025, products produced...
With suppression of extraneous fields for use in welding applications Connector with non-stick coating PTFE protective tube to prevent damage by weld splatter Self-locking fixture for quick mounting and easy...

<< Prev