ifm efector inc. Ultrasonic sensor ifm efector UGT583 UGT583

Description
The UGT583 cube-shaped ultrasonic sensor from ifm electronic with a transducer frequency of 230 kHz, programmable switching output and scalable 0-10 V analog output, has a range of 60-800 mm. The ultrasonic sensor UGT583 is easy to place into operation with the help of the programming buttons. Its high protection rating of IP67 and the M12 connector make use of the UGT583 ultrasonic sensor possible in many industrial areas such as for positioning of products, presence detection of objects and identification of persons.
Datasheet
Description
The UGT583 cube-shaped ultrasonic sensor from ifm electronic with a transducer frequency of 230 kHz, programmable switching output and scalable 0-10 V analog output, has a range of 60-800 mm. The ultrasonic sensor UGT583 is easy to place into operation with the help of the programming buttons. Its high protection rating of IP67 and the M12 connector make use of the UGT583 ultrasonic sensor possible in many industrial areas such as for positioning of products, presence detection of objects and identification of persons.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic sensor ifm efector UGT583 -  - Automation24, Inc.
King of Prussia, PA, United States
Ultrasonic sensor ifm efector UGT583
Ultrasonic sensor ifm efector UGT583
The UGT583 cube-shaped ultrasonic sensor from ifm electronic with a transducer frequency of 230 kHz, programmable switching output and scalable 0-10 V analog output, has a range of 60-800 mm. The ultrasonic sensor UGT583 is easy to place into operation with the help of the programming buttons. Its high protection rating of IP67 and the M12 connector make use of the UGT583 ultrasonic sensor possible in many industrial areas such as for positioning of products, presence detection of objects and identification of persons.

The UGT583 cube-shaped ultrasonic sensor from ifm electronic with a transducer frequency of 230 kHz, programmable switching output and scalable 0-10 V analog output, has a range of 60-800 mm. The ultrasonic sensor UGT583 is easy to place into operation with the help of the programming buttons. Its high protection rating of IP67 and the M12 connector make use of the UGT583 ultrasonic sensor possible in many industrial areas such as for positioning of products, presence detection of objects and identification of persons.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Linear Position Sensors
Product Name Ultrasonic sensor ifm efector UGT583
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 2.36 to 31.5 inch (60 to 800 mm)
Sampling Frequency 0.2300 kHz
Operating Temperature -4 to 158 F (-20 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Position, Proximity, Speed (Modules) - 620-A19302PUBATN-FPE-ATR-ND - DigiKey
Specs
Operating Temperature -40 to 320 F (-40 to 160 C)
View Details
B5L 3D TOF Sensor Module - B5L-A2S-U01-010 - Aratas America LLC
Specs
Sensor Technology Time of Flight Optical Position Sensor
View Details
Absolute Linear Position Sensor - RF251 - RIFTEK EUROPE Sp. z.o.o.
Specs
Sensor Technology Linear Encoder
Body Shape Cylindrical
Measurement Range 0.1181 to 0.9843 inch (3 to 25 mm)
View Details
Positioning Measurement Systems - V Type - HIWIN Corporation
Specs
Sensor Technology Optical Linear Encoder
View Details