ifm efector inc. Magnetic Sensor ifm efector MFT202 - MFK3060-BPKG/AM/V4A/G/US MFT202

Description
The full-metal magnetic sensor MFT202 - MFK3060-BPKG/AM/V4A/ G/US from ifm operates with a supply voltage of 10-30 V DC. Thanks to the high protection rating IP68/IP69K, the temperature range of 0-100 °C and the lasered type label the inductive full-metal sensor MFT202 - MFK3060-BPKG/AM/V4A/ G/US with a sensing range of 60 mm (with m4,0 magnet), is the optimum magnetic switch for use in the food industry.
Datasheet
Description
The full-metal magnetic sensor MFT202 - MFK3060-BPKG/AM/V4A/ G/US from ifm operates with a supply voltage of 10-30 V DC. Thanks to the high protection rating IP68/IP69K, the temperature range of 0-100 °C and the lasered type label the inductive full-metal sensor MFT202 - MFK3060-BPKG/AM/V4A/ G/US with a sensing range of 60 mm (with m4,0 magnet), is the optimum magnetic switch for use in the food industry.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensor ifm efector MFT202 - MFK3060-BPKG/AM/V4A/G/US -  - Automation24, Inc.
King of Prussia, PA, United States
Magnetic Sensor ifm efector MFT202 - MFK3060-BPKG/AM/V4A/G/US
Magnetic Sensor ifm efector MFT202 - MFK3060-BPKG/AM/V4A/G/US
The full-metal magnetic sensor MFT202 - MFK3060-BPKG/AM/V4A/ G/US from ifm operates with a supply voltage of 10-30 V DC. Thanks to the high protection rating IP68/IP69K, the temperature range of 0-100 °C and the lasered type label the inductive full-metal sensor MFT202 - MFK3060-BPKG/AM/V4A/ G/US with a sensing range of 60 mm (with m4,0 magnet), is the optimum magnetic switch for use in the food industry.

The full-metal magnetic sensor MFT202 - MFK3060-BPKG/AM/V4A/G/US from ifm operates with a supply voltage of 10-30 V DC. Thanks to the high protection rating IP68/IP69K, the temperature range of 0-100 °C and the lasered type label the inductive full-metal sensor MFT202 - MFK3060-BPKG/AM/V4A/G/US with a sensing range of 60 mm (with m4,0 magnet), is the optimum magnetic switch for use in the food industry.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Linear Position Sensors
Product Name Magnetic Sensor ifm efector MFT202 - MFK3060-BPKG/AM/V4A/G/US
Sensor Technology Magnetoresistive Linear Position Sensor/Switch
Measurement Range 2.36 inch (60 mm)
Sampling Frequency 5 kHz
Operating Temperature 32 to 212 F (0.0 to 100 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

ToF Ranging Sensor - HPS-167S-L - Hypersen Technologies Co., Ltd.
Hypersen Technologies Co., Ltd.
Specs
Sensor Technology Time of Flight Optical Position Sensor
Operating Temperature 14 to 131 F (-10 to 55 C)
Interface Serial
View Details
Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Linear Measurement Solutions - Model TR3 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
True Power Sensors - Hall Sensors - CT100 - LA205S - Marposs Corp
Specs
Sensor Technology Hall Effect Position Sensor
View Details