ifm efector inc. Laser distance sensor ifm efector O5D100 - O5DLCPKG/US O5D100

Description
The laser distance sensor O5D100 - O5DLCPKG/US with background suppression from ifm is the first standard sensor with time of flight measurement. The sensor guarantees a reliable background suppression and color-independent object detection, even in the case of an oblique angle to the object. The sensor has two complementary normally closed/normally open contacts and the range is 0.03-2 m. The switch point of the laser distance sensor O5D100 - O5DLCPKG/US can be easily set via buttons on the unit. The current distance is indicated on a 3-digit LED display in cm. The O5D100 - O5DLCPKG/US is the clever alternative to the regular diffuse reflection sensors in many applications.
Datasheet
Description
The laser distance sensor O5D100 - O5DLCPKG/US with background suppression from ifm is the first standard sensor with time of flight measurement. The sensor guarantees a reliable background suppression and color-independent object detection, even in the case of an oblique angle to the object. The sensor has two complementary normally closed/normally open contacts and the range is 0.03-2 m. The switch point of the laser distance sensor O5D100 - O5DLCPKG/US can be easily set via buttons on the unit. The current distance is indicated on a 3-digit LED display in cm. The O5D100 - O5DLCPKG/US is the clever alternative to the regular diffuse reflection sensors in many applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser distance sensor ifm efector O5D100 - O5DLCPKG/US -  - Automation24, Inc.
King of Prussia, PA, United States
Laser distance sensor ifm efector O5D100 - O5DLCPKG/US
Laser distance sensor ifm efector O5D100 - O5DLCPKG/US
The laser distance sensor O5D100 - O5DLCPKG/US with background suppression from ifm is the first standard sensor with time of flight measurement. The sensor guarantees a reliable background suppression and color-independent object detection, even in the case of an oblique angle to the object. The sensor has two complementary normally closed/normally open contacts and the range is 0.03-2 m. The switch point of the laser distance sensor O5D100 - O5DLCPKG/US can be easily set via buttons on the unit. The current distance is indicated on a 3-digit LED display in cm. The O5D100 - O5DLCPKG/US is the clever alternative to the regular diffuse reflection sensors in many applications.

The laser distance sensor O5D100 - O5DLCPKG/US with background suppression from ifm is the first standard sensor with time of flight measurement. The sensor guarantees a reliable background suppression and color-independent object detection, even in the case of an oblique angle to the object. The sensor has two complementary normally closed/normally open contacts and the range is 0.03-2 m. The switch point of the laser distance sensor O5D100 - O5DLCPKG/US can be easily set via buttons on the unit. The current distance is indicated on a 3-digit LED display in cm. The O5D100 - O5DLCPKG/US is the clever alternative to the regular diffuse reflection sensors in many applications.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Linear Position Sensors
Product Name Laser distance sensor ifm efector O5D100 - O5DLCPKG/US
Body Shape Rectangular
Measurement Range 1.18 to 0.0787 inch (30 to 2 mm)
Sampling Frequency 0.0110 kHz
Operating Temperature -13 to 140 F (-25 to 60 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Chromatic Confocal Sensor-Sensor Head - HPS-CFL094 - Hypersen Technologies Co., Ltd.
Specs
Body Shape Cylindrical
Measurement Range 0.0472 inch (1.2 mm)
Repeatability 0.0039 mils (0.1000 µm)
View Details
Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
True Power Sensors - Hall Sensors - CT100 - LA205S - Marposs Corp
Specs
Sensor Technology Hall Effect Position Sensor
View Details