ifm efector inc. Ultrasonic sensor ifm efector UGT584 UGT584

Description
The UGT584 cube-shaped ultrasonic sensor from ifm electronic with a transducer frequency of 200 kHz, programmable switching output and scalable 4-20 mA analog output, has a range of 80-1200 mm. The ultrasonic sensor UGT584 is easy to place into operation with the help of the programming buttons. Its high protection rating of IP67 and the M12 connector make use of the UGT584 ultrasonic sensor possible in many industrial areas such as for positioning of products, presence detection of objects and identification of persons.
Datasheet
Description
The UGT584 cube-shaped ultrasonic sensor from ifm electronic with a transducer frequency of 200 kHz, programmable switching output and scalable 4-20 mA analog output, has a range of 80-1200 mm. The ultrasonic sensor UGT584 is easy to place into operation with the help of the programming buttons. Its high protection rating of IP67 and the M12 connector make use of the UGT584 ultrasonic sensor possible in many industrial areas such as for positioning of products, presence detection of objects and identification of persons.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic sensor ifm efector UGT584 -  - Automation24, Inc.
King of Prussia, PA, United States
Ultrasonic sensor ifm efector UGT584
Ultrasonic sensor ifm efector UGT584
The UGT584 cube-shaped ultrasonic sensor from ifm electronic with a transducer frequency of 200 kHz, programmable switching output and scalable 4-20 mA analog output, has a range of 80-1200 mm. The ultrasonic sensor UGT584 is easy to place into operation with the help of the programming buttons. Its high protection rating of IP67 and the M12 connector make use of the UGT584 ultrasonic sensor possible in many industrial areas such as for positioning of products, presence detection of objects and identification of persons.

The UGT584 cube-shaped ultrasonic sensor from ifm electronic with a transducer frequency of 200 kHz, programmable switching output and scalable 4-20 mA analog output, has a range of 80-1200 mm. The ultrasonic sensor UGT584 is easy to place into operation with the help of the programming buttons. Its high protection rating of IP67 and the M12 connector make use of the UGT584 ultrasonic sensor possible in many industrial areas such as for positioning of products, presence detection of objects and identification of persons.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Linear Position Sensors
Product Name Ultrasonic sensor ifm efector UGT584
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 3.15 to 47.24 inch (80 to 1200 mm)
Sampling Frequency 0.2000 kHz
Operating Temperature -4 to 158 F (-20 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

AC Miniature Linear Variable Digital Transformer - MD Miniature - Ametek Solartron Metrology
Specs
Sensor Technology LVDT Linear Position Sensor
Measurement Range 0.0394 to 0.3937 inch (1 to 10 mm)
Linearity 0.5000 ±% Full Scale
View Details
Displacement Sensor - X-WLXS4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Measurement Range 0.0787 inch (2 mm)
Repeatability 0.0394 mils (1 µm)
Operating Temperature 32 to 104 F (0.0 to 40 C)
View Details
High Temperature Displacement Sensor - KD-1950 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.1500 inch (0.0 to 3.81 mm)
View Details
Linear Measurement Solutions - Model TR1 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details