ifm efector inc. Laser distance sensor ifm efector O5D101 - O5DLCPKG/US O5D101

Description
The laser distance sensor O5D101 - O5DLCPKG/US with background suppression from ifm is the first standard sensor with time of flight measurement. The sensor guarantees a reliable background suppression and colour-independent object detection, even in the case of an oblique angle to the object. The sensor has two complementary normally closed/normally open contacts and the range is 0.03-2 m. The switch point of the laser distance sensor O5D101 - O5DLCPKG/US can be easily set via buttons on the unit. The current distance is indicated on a 3-digit LED display in inches. The O5D101 - O5DLCPKG/US is the clever alternative to the regular diffuse reflection sensors in many applications.
Datasheet
Description
The laser distance sensor O5D101 - O5DLCPKG/US with background suppression from ifm is the first standard sensor with time of flight measurement. The sensor guarantees a reliable background suppression and colour-independent object detection, even in the case of an oblique angle to the object. The sensor has two complementary normally closed/normally open contacts and the range is 0.03-2 m. The switch point of the laser distance sensor O5D101 - O5DLCPKG/US can be easily set via buttons on the unit. The current distance is indicated on a 3-digit LED display in inches. The O5D101 - O5DLCPKG/US is the clever alternative to the regular diffuse reflection sensors in many applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser distance sensor ifm efector O5D101 - O5DLCPKG/US -  - Automation24, Inc.
King of Prussia, PA, United States
Laser distance sensor ifm efector O5D101 - O5DLCPKG/US
Laser distance sensor ifm efector O5D101 - O5DLCPKG/US
The laser distance sensor O5D101 - O5DLCPKG/US with background suppression from ifm is the first standard sensor with time of flight measurement. The sensor guarantees a reliable background suppression and colour-independent object detection, even in the case of an oblique angle to the object. The sensor has two complementary normally closed/normally open contacts and the range is 0.03-2 m. The switch point of the laser distance sensor O5D101 - O5DLCPKG/US can be easily set via buttons on the unit. The current distance is indicated on a 3-digit LED display in inches. The O5D101 - O5DLCPKG/US is the clever alternative to the regular diffuse reflection sensors in many applications.

The laser distance sensor O5D101 - O5DLCPKG/US with background suppression from ifm is the first standard sensor with time of flight measurement. The sensor guarantees a reliable background suppression and colour-independent object detection, even in the case of an oblique angle to the object. The sensor has two complementary normally closed/normally open contacts and the range is 0.03-2 m. The switch point of the laser distance sensor O5D101 - O5DLCPKG/US can be easily set via buttons on the unit. The current distance is indicated on a 3-digit LED display in inches. The O5D101 - O5DLCPKG/US is the clever alternative to the regular diffuse reflection sensors in many applications.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Linear Position Sensors
Product Name Laser distance sensor ifm efector O5D101 - O5DLCPKG/US
Body Shape Rectangular
Measurement Range 1.18 to 0.0787 inch (30 to 2 mm)
Sampling Frequency 0.0110 kHz
Operating Temperature -13 to 140 F (-25 to 60 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Intelligent Inductive Measurement Sensor - induTEC® - EBE Elektro-Bau-Elemente GmbH
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
View Details
DC Miniature Displacement Transducer - DFg - Ametek Solartron Metrology
Specs
Sensor Technology LVDT Linear Position Sensor
Measurement Range 0.0787 to 0.3937 inch (2 to 10 mm)
Linearity 0.3000 ±% Full Scale
View Details
Displacement Sensor - X-WLXS10 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Measurement Range 0.1969 inch (5 mm)
Repeatability 0.0394 mils (1 µm)
Operating Temperature 32 to 104 F (0.0 to 40 C)
View Details
Noncontact Linear Position / Displacement Sensor - digiVIT - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0100 to 1 inch (0.2540 to 25.4 mm)
View Details