ifm efector inc. Capacitive sensor ifm efector KI5083 - KI-3200NFPKGP2T/US KI5083

Description
The capacitive sensor KI5083 - KI-3200NFPKGP2T/US from ifm, with an M30 x 1.5 plastic thread and an operating voltage of 10-36 V DC, can be programmed as normally open normally closed output function. The sensing range is 20 mm with non-flush installation. The capacitive sensor KI5083 - KI-3200NFPKGP2T/US has an M12 plug-and-socket connection. Thanks to the increased noise immunity and protection rating IP65/IP67, as well as the teach function and the electronic lock, the capacitive sensor is suited for the detection of conductive media in many industrial applications.
Datasheet
Description
The capacitive sensor KI5083 - KI-3200NFPKGP2T/US from ifm, with an M30 x 1.5 plastic thread and an operating voltage of 10-36 V DC, can be programmed as normally open normally closed output function. The sensing range is 20 mm with non-flush installation. The capacitive sensor KI5083 - KI-3200NFPKGP2T/US has an M12 plug-and-socket connection. Thanks to the increased noise immunity and protection rating IP65/IP67, as well as the teach function and the electronic lock, the capacitive sensor is suited for the detection of conductive media in many industrial applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive sensor ifm efector KI5083 - KI-3200NFPKGP2T/US -  - Automation24, Inc.
King of Prussia, PA, United States
Capacitive sensor ifm efector KI5083 - KI-3200NFPKGP2T/US
Capacitive sensor ifm efector KI5083 - KI-3200NFPKGP2T/US
The capacitive sensor KI5083 - KI-3200NFPKGP2T/US from ifm, with an M30 x 1.5 plastic thread and an operating voltage of 10-36 V DC, can be programmed as normally open normally closed output function. The sensing range is 20 mm with non-flush installation. The capacitive sensor KI5083 - KI-3200NFPKGP2T/US has an M12 plug-and-socket connection. Thanks to the increased noise immunity and protection rating IP65/IP67, as well as the teach function and the electronic lock, the capacitive sensor is suited for the detection of conductive media in many industrial applications.

The capacitive sensor KI5083 - KI-3200NFPKGP2T/US from ifm, with an M30 x 1.5 plastic thread and an operating voltage of 10-36 V DC, can be programmed as normally open normally closed output function. The sensing range is 20 mm with non-flush installation. The capacitive sensor KI5083 - KI-3200NFPKGP2T/US has an M12 plug-and-socket connection. Thanks to the increased noise immunity and protection rating IP65/IP67, as well as the teach function and the electronic lock, the capacitive sensor is suited for the detection of conductive media in many industrial applications.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Linear Position Sensors
Product Name Capacitive sensor ifm efector KI5083 - KI-3200NFPKGP2T/US
Sensor Technology Capacitive Linear Position Sensor
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.7874 inch (20 mm)
Sampling Frequency 0.0100 kHz
Operating Temperature -13 to 176 F (-25 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Draw-wire long-range sensors - wireSENSOR WDS-30000-P200 Digital - Micro-Epsilon Group
Specs
Sensor Technology String Potentiomenter
Measurement Range 1181 inch (30000 mm)
Resolution 0.1670 to 0.0610 mm (0.0066 to 0.0024 inches)
View Details
Distance image sensors - S15453-01WT - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Sensor Technology Optical Linear Encoder
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details
Laser Triangulation Sensor - RF605 - RIFTEK EUROPE Sp. z.o.o.
RIFTEK EUROPE Sp. z.o.o.
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Rectangular
Measurement Range 0.9843 to 19.69 inch (25 to 500 mm)
View Details