ifm efector inc. Magnetic Sensor ifm efector MGT201 MGK3100-BPKG/M/V4A/US-104-DPS MGT201

Description
The full-metal magnetic sensor MGT201 - MGK3100-BPKG/M/V4A/U S-104-DPS from ifm operates with a supply voltage of 10-30 V DC. Thanks to the high protection rating IP68/IP69K, the temperature range of 0-100 °C and the lasered type label the inductive full-metal sensor MGT201 - MGK3100-BPKG/M/V4A/U S-104-DPS with a sensing range of 100 mm (with M4.0 magnet), is the optimum magnetic switch for use in the food industry (pigging systems) for cleaning pipelines .
Datasheet
Description
The full-metal magnetic sensor MGT201 - MGK3100-BPKG/M/V4A/U S-104-DPS from ifm operates with a supply voltage of 10-30 V DC. Thanks to the high protection rating IP68/IP69K, the temperature range of 0-100 °C and the lasered type label the inductive full-metal sensor MGT201 - MGK3100-BPKG/M/V4A/U S-104-DPS with a sensing range of 100 mm (with M4.0 magnet), is the optimum magnetic switch for use in the food industry (pigging systems) for cleaning pipelines .
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensor ifm efector MGT201 MGK3100-BPKG/M/V4A/US-104-DPS -  - Automation24, Inc.
King of Prussia, PA, United States
Magnetic Sensor ifm efector MGT201 MGK3100-BPKG/M/V4A/US-104-DPS
Magnetic Sensor ifm efector MGT201 MGK3100-BPKG/M/V4A/US-104-DPS
The full-metal magnetic sensor MGT201 - MGK3100-BPKG/M/V4A/U S-104-DPS from ifm operates with a supply voltage of 10-30 V DC. Thanks to the high protection rating IP68/IP69K, the temperature range of 0-100 °C and the lasered type label the inductive full-metal sensor MGT201 - MGK3100-BPKG/M/V4A/U S-104-DPS with a sensing range of 100 mm (with M4.0 magnet), is the optimum magnetic switch for use in the food industry (pigging systems) for cleaning pipelines .

The full-metal magnetic sensor MGT201 - MGK3100-BPKG/M/V4A/US-104-DPS from ifm operates with a supply voltage of 10-30 V DC. Thanks to the high protection rating IP68/IP69K, the temperature range of 0-100 °C and the lasered type label the inductive full-metal sensor MGT201 - MGK3100-BPKG/M/V4A/US-104-DPS with a sensing range of 100 mm (with M4.0 magnet), is the optimum magnetic switch for use in the food industry (pigging systems) for cleaning pipelines .

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Linear Position Sensors
Product Name Magnetic Sensor ifm efector MGT201 MGK3100-BPKG/M/V4A/US-104-DPS
Sensor Technology Magnetoresistive Linear Position Sensor/Switch
Measurement Range 3.94 inch (100 mm)
Operating Temperature 32 to 212 F (0.0 to 100 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Hall Effect Sensor, Linear, Sip-4; Hall Effect Type Allegro Microsystems - 83X6753 - Newark, An Avnet Company
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to ? F (-40 to ? C)
View Details
B5L 3D TOF Sensor Module - B5L-A2S-U01-010 - Aratas America LLC
Specs
Sensor Technology Time of Flight Optical Position Sensor
View Details
Laser Systems for Power Rail Position Dynamic Control - RF064 - RIFTEK EUROPE Sp. z.o.o.
Specs
Sensor Technology Optical Triangulation Position Sensor
Measurement Range 7.87 inch (200 mm)
Operating Temperature -31 to 140 F (-35 to 60 C)
View Details
Positioning Measurement Systems - Read Head - PG Type - HIWIN Corporation
Specs
Sensor Technology Optical Linear Encoder
View Details