ifm efector inc. Capacitive sensor ifm efector KG0010 - KG-2008-BBOA/NI KG0010

Description
The capacitive sensor KG0010 - KG-2008-BBOA/NI from ifm, with an M18 x 1 plastic thread and an operating voltage of 20-250 V AC/DC, offers normally closed switching function. The sensing range is 8 mm with non-flush installation. The capacitive sensor KG0010 - KG-2008-BBOA/NI has a 2 M PVC cable. Thanks to the IP67 protection rating, detection of dry bulk material and liquids is possible without any problems. The capacitive sensor is optimised for oils and plastic granulates, for example.
Datasheet
Description
The capacitive sensor KG0010 - KG-2008-BBOA/NI from ifm, with an M18 x 1 plastic thread and an operating voltage of 20-250 V AC/DC, offers normally closed switching function. The sensing range is 8 mm with non-flush installation. The capacitive sensor KG0010 - KG-2008-BBOA/NI has a 2 M PVC cable. Thanks to the IP67 protection rating, detection of dry bulk material and liquids is possible without any problems. The capacitive sensor is optimised for oils and plastic granulates, for example.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive sensor ifm efector KG0010 - KG-2008-BBOA/NI -  - Automation24, Inc.
King of Prussia, PA, United States
Capacitive sensor ifm efector KG0010 - KG-2008-BBOA/NI
Capacitive sensor ifm efector KG0010 - KG-2008-BBOA/NI
The capacitive sensor KG0010 - KG-2008-BBOA/NI from ifm, with an M18 x 1 plastic thread and an operating voltage of 20-250 V AC/DC, offers normally closed switching function. The sensing range is 8 mm with non-flush installation. The capacitive sensor KG0010 - KG-2008-BBOA/NI has a 2 M PVC cable. Thanks to the IP67 protection rating, detection of dry bulk material and liquids is possible without any problems. The capacitive sensor is optimised for oils and plastic granulates, for example.

The capacitive sensor KG0010 - KG-2008-BBOA/NI from ifm, with an M18 x 1 plastic thread and an operating voltage of 20-250 V AC/DC, offers normally closed switching function. The sensing range is 8 mm with non-flush installation. The capacitive sensor KG0010 - KG-2008-BBOA/NI has a 2 M PVC cable. Thanks to the IP67 protection rating, detection of dry bulk material and liquids is possible without any problems. The capacitive sensor is optimised for oils and plastic granulates, for example.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Linear Position Sensors
Product Name Capacitive sensor ifm efector KG0010 - KG-2008-BBOA/NI
Sensor Technology Capacitive Linear Position Sensor
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.3150 inch (8 mm)
Sampling Frequency 0.0250 to 0.0500 kHz
Operating Temperature -13 to 176 F (-25 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Chromatic Confocal Sensor-Sensor Head - HPS-CFL094 - Hypersen Technologies Co., Ltd.
Specs
Body Shape Cylindrical
Measurement Range 0.0472 inch (1.2 mm)
Repeatability 0.0039 mils (0.1000 µm)
View Details
Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Linear Measurement Solutions - Model TR1 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
True Power Sensors - Hall Sensors - CT100 - LA205S - Marposs Corp
Specs
Sensor Technology Hall Effect Position Sensor
View Details