ifm efector inc. Datasheets for Linear Position Sensors
Linear position sensors is a general search form for all linear position / displacement detection product areas.
Linear Position Sensors: Learn more
| Product Name | Notes |
|---|---|
| From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price. | |
| Complementary output function NO/NC Wide operating temperature range Robust metal housing for use in harsh industrial environments For a precise position detection on machines From May 1st 2025, products produced... | |
| Complementary output function NO/NC Wide operating temperature range Robust metal housing for use in harsh industrial environments With long PUR cable For a precise position detection on machines From May... | |
| Correction factor K=1: Constant sensing range on all metals Long sensing range for use in conveying Complementary output function NO/NC Five selectable positions of the sensing face Corner LEDs clearly... | |
| Correction factor K=1: Constant sensing range on all metals Long sensing range for use in conveying Robust housing for use in harsh industrial environments Five selectable positions of the sensing... | |
| E1 type approval (German Federal Motor Transport Authority) Wide operating temperature range High ingress protection for harsh environmental conditions High EMC resistance according to automotive standards Large operating voltage range... | |
| Excellent price/performance ratio Robust metal housing for use in harsh industrial environments Clearly visible indication of the switching status Permanently legible laser type label High protection rating for the requirements... | |
| Excellent price/performance ratio Robust metal housing for use in harsh industrial environments Permanently legible laser type label Clearly visible indication of the switching status High protection rating for the requirements... | |
| For a precise position monitoring on machines Wide operating temperature range Very high repeatability Reliable transmission of the distance as linearized process value via IO-Link Normally closed / normally open... | |
| For a precise position monitoring on machines Wide operating temperature range Very high repeatability Non-contact detection of the smallest distance changes in the micrometer range Reliable transmission of the distance... | |
| For applications in hazardous areas High protection rating for the requirements of harsh industrial environments Metal sensing face for heavy duty Special mechanical stability ensures high plant safety Clearly visible... | |
| For applications in hazardous areas Long sensing range for use in conveying Robust housing for use in harsh industrial environments Five selectable positions of the sensing face Complementary output function... | |
| For applications in hazardous areas Robust housing for use in harsh industrial environments Complementary output function NO/NC Long sensing range for use in conveying Five selectable positions of the sensing... | |
| For applications in hazardous areas Robust housing for use in harsh industrial environments Long sensing range for use in conveying Output function normally open / normally closed programmable Five selectable... | |
| For applications in hazardous areas With combined AC/DC output and two-wire technology Output function normally open / normally closed programmable Robust housing for use in harsh industrial environments Five selectable... | |
| For applications in hazardous areas With combined AC/DC output stage Large operating voltage range Two-wire technology Robust metal housing for use in harsh industrial environments From May 1st 2025, products... | |
| For use in machine tools and metalworking Clearly visible indication of the switching status Resistant to oils and coolants Long sensing range minimizes physical damage High protection rating for the... | |
| For use in machine tools and metalworking Resistant to oils and coolants High protection rating for the requirements of harsh industrial environments Clearly visible indication of the switching status Long... | |
| For use in machine tools and metalworking Resistant to oils and coolants Metal sensing face for heavy duty Clearly visible indication of the switching status Learn more View other products... | |
| For use in machine tools and metalworking Resistant to oils and coolants Metal sensing face for heavy duty Clearly visible indication of the switching status Permanently legible laser type label... | |
| For use in machine tools and metalworking Resistant to oils and coolants Metal sensing face for heavy duty Clearly visible indication of the switching status Safe detection due to large... | |
| For use in machine tools and metalworking Resistant to oils and coolants With AS-i interface Clearly visible indication of function and switching status Permanently legible laser type label From May... | |
| For use in temperatures up to 180 °C For applications in the steel and glass industries Sensor and evaluation unit in one housing Robust stainless steel housing for use in... | |
| High shock and vibration resistance for use in mobile machines E1 type approval (German Federal Motor Transport Authority) Wide operating temperature and operating voltage range High ingress protection for harsh... | |
| High shock and vibration resistance for use in mobile machines E1 type approval (German Federal Motor Transport Authority) Wide operating temperature range High ingress protection for harsh environmental conditions From... | |
| High shock and vibration resistance for use in mobile machines High noise immunity Wide operating temperature range High ingress protection for harsh environmental conditions From May 1st 2025, products produced... | |
| Long sensing range for use in conveying Complementary output function NO/NC Robust housing for use in harsh industrial environments Five selectable positions of the sensing face Corner LEDs clearly visible... | |
| Long sensing range for use in conveying Five selectable positions of the sensing face LED display for switching status and operation Reliable transmission of the distance as linearized process value... | |
| Long sensing range for use in conveying IO-Link communication and additional digital switching signal Five selectable positions of the sensing face Reliable transmission of the distance as linearized process value... | |
| Long sensing range for use in conveying Output function normally open / normally closed programmable Robust housing for use in harsh industrial environments Clearly visible indication of the switching status... | |
| Long sensing range for use in conveying Output function normally open / normally closed programmable Robust housing for use in harsh industrial environments Five selectable positions of the sensing face... | |
| Long sensing range for use in conveying Output function normally open / normally closed programmable Robust housing for use in harsh industrial environments Large operating voltage range From May 1st... | |
| Long sensing range for use in conveying Output function normally open / normally closed programmable Two-wire technology Robust housing for use in harsh industrial environments Five selectable positions of the... | |
| Long sensing range for use in conveying Robust housing for use in harsh industrial environments Five selectable positions of the sensing face LED display for switching status and operation Corner... | |
| Long sensing range for use in conveying Two-wire technology Robust housing for use in harsh industrial environments Five selectable positions of the sensing face Corner LEDs clearly visible in any... | |
| Long sensing range for use in conveying Wide operating temperature range Reliable transmission of the distance as linearized process value via IO-Link Normally closed / normally open and PNP/NPN adjustable... | |
| Long sensing range for use in conveying With combined AC/DC output and two-wire technology Output function normally open / normally closed programmable Robust housing for use in harsh industrial environments... | |
| Long sensing range for use in conveying With combined AC/DC output and two-wire technology Robust housing for use in harsh industrial environments Five selectable positions of the sensing face Clearly... | |
| Long sensing range for use in conveying With combined AC/DC output and two-wire technology Robust housing for use in harsh industrial environments Five selectable positions of the sensing face LED... | |
| Magnetic-field immune for welding applications Long sensing range minimizes physical damage Correction factor K=1: Constant sensing range on all metals Very high switching frequency From May 1st 2025, products produced... | |
| Magnetic-field immune for welding applications Weld slag resistant coating Five selectable positions of the sensing face Long sensing range for use in conveying Correction factor K=1: Constant sensing range on... | |
| Magnetic-field immune for welding applications Weld slag resistant coating Metal sensing face for heavy duty High shock and vibration resistance Wide operating temperature range Learn more View other products in... | |
| Metal sensing face for heavy duty Compact housing for use where space is restricted Large operating temperature range up to 100 °C Clearly visible indication of the switching status Learn... | |
| Metal sensing face for heavy duty High protection rating for the food and beverage industry Temperature shock resistant even in case of frequent temperature fluctuations Resistant to high-pressure cleaning with... | |
| Non-contact measurement of distances up to 15 mm Precise linear current output Wide operating temperature range High repeatability LED display to check working range and operation Reliable transmission of the... | |
| Non-contact measurement of distances up to 26 mm Precise linear current output Wide operating temperature range High repeatability LED display to check working range and operation Reliable transmission of the... | |
| Non-contact measurement of distances up to 26 mm Precise linear voltage output Wide operating temperature range High repeatability LED display to check working range and operation Reliable transmission of the... | |
| Output function normally open / normally closed programmable Wide operating temperature range Two-wire technology High protection rating for the requirements of harsh industrial environments Large operating voltage range From May... | |
| Output function normally open / normally closed programmable Wide operating temperature range Two-wire technology Robust metal housing for use in harsh industrial environments Large operating voltage range From May 1st... | |
| Output function normally open / normally closed programmable Wide operating temperature range Two-wire technology With terminal chamber that can be rotated by 90° Large operating voltage range From May 1st... | |
| Particularly compact rectangular design For use where space is restricted Space-saving connection technology Clearly visible indication of the switching status Very high switching frequency From May 1st 2025, products produced... | |
| Particularly compact rectangular design For use where space is restricted With robust M8 connector Clearly visible indication of the switching status Very high switching frequency From May 1st 2025, products... | |
| Precise linearized output signal Very high repeatability For non-contact distance measurement Wide operating temperature range Robust metal housing for use in harsh industrial environments Article to be discontinued Alternative articles:... | |
| Precise linearized output signal Very high repeatability For non-contact distance measurement Wide operating temperature range Robust metal housing for use in harsh industrial environments User-friendly communication and parameterization via IO-Link... | |
| Resistant to oils and coolants Magnetic-field immune Clearly visible indication of the switching status Correction factor K=1: Constant sensing range on all metals Very high switching frequency From May 1st... | |
| Robust full-metal housing from stainless steel for use in the food industry Wide operating temperature range Temperature shock resistant even in case of frequent temperature fluctuations Resistant to high-pressure cleaning... | |
| Robust housing for use in metalworking Resistant to oils and coolants Long sensing range minimizes physical damage Output function normally open / normally closed programmable With optical mounting and setting... | |
| Robust metal housing for use in harsh industrial environments Clearly visible indication of the switching status Long sensing range minimizes physical damage For a precise position detection on machines From... | |
| Robust metal housing for use in harsh industrial environments Clearly visible indication of the switching status Long sensing range minimizes physical damage Permanently legible laser type label From May 1st... | |
| Robust metal housing for use in harsh industrial environments Clearly visible indication of the switching status Long sensing range minimizes physical damage Permanently legible laser type label For a precise... | |
| Robust metal housing for use in harsh industrial environments Clearly visible indication of the switching status Operation as three-wire or two-wire possible Long sensing range minimizes physical damage With optical... | |
| Robust metal housing for use in harsh industrial environments Clearly visible indication of the switching status Wide operating temperature range For a precise position detection on machines From May 1st... | |
| Robust metal housing for use in harsh industrial environments Temperature shock resistant even in case of frequent temperature fluctuations Operation as three-wire or two-wire possible Resistant to high-pressure cleaning with... | |
| Robust metal housing for use in harsh industrial environments Wide operating temperature range High protection rating for the requirements of harsh industrial environments For a precise position detection on machines... | |
| Robust metal housing for use in harsh industrial environments Wide operating temperature range Long sensing range minimizes physical damage For a precise position detection on machines From May 1st 2025,... | |
| Robust metal housing for use in harsh industrial environments Wide operating temperature range Permanently legible laser type label With robust M18 connector For a precise position detection on machines From... | |
| Robust metal housing for use in harsh industrial environments Wide operating temperature range With long PUR cable For a precise position detection on machines From May 1st 2025, products produced... | |
| Robust metal housing for use in mobile machines Clearly visible indication of the switching status Long sensing range minimizes physical damage For a precise position detection on machines From May... | |
| Robust stainless steel housing for use in the food industry Temperature shock resistant even in case of frequent temperature fluctuations Operation as three-wire or two-wire possible Resistant to high-pressure cleaning... | |
| Robust stainless steel housing for use in the food industry Wide operating temperature range High protection rating for the requirements of harsh industrial environments Output function normally open / normally... | |
| Robust, high-quality stainless steel design Compact housing for use where space is restricted Large operating temperature range up to 100 °C Industry standard M12 connection for simple wiring Learn more... | |
| Suitable for industrial, mobile, cooling and lubricating applications High protection rating for the requirements of harsh industrial environments Correction factor K=1: Constant sensing range on all metals Very high switching... | |
| Suitable for industrial, mobile, cooling and lubricating applications High protection rating for the requirements of harsh industrial environments Wide operating temperature range Safe detection due to large sensing range and... | |
| Two-wire technology Robust metal housing for use in harsh industrial environments Clearly visible indication of the switching status Long sensing range minimizes physical damage Permanently legible laser type label From... | |
| Two-wire technology Robust metal housing for use in harsh industrial environments Wide operating temperature range For a precise position detection on machines From May 1st 2025, products produced in EU... | |
| Two-wire technology Wide operating temperature range For a precise position detection on machines From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the... | |
| Weld slag resistant coating Metal sensing face for heavy duty High shock and vibration resistance Particularly short housing for use where space is restricted Learn more View other products in... | |
| Weld slag resistant coating Metal sensing face for heavy duty High shock and vibration resistance Particularly short housing for use where space is restricted Two-wire technology Learn more View other... | |
| Wide operating temperature range High ingress protection for harsh environmental conditions High EMC resistance according to automotive standards Large operating voltage range From May 1st 2025, products produced in EU... | |
| Wide operating temperature range High protection rating for the requirements of harsh industrial environments For a precise position detection on machines From May 1st 2025, products produced in EU and... | |
| Wide operating temperature range High protection rating for the requirements of harsh industrial environments Resistant to high-pressure cleaning with aggressive cleaning agents Robust stainless steel housing for use in the... | |
| Wide operating temperature range Temperature shock resistant even in case of frequent temperature fluctuations High protection rating for the requirements of harsh industrial environments Robust stainless steel housing for use... | |
| Wide operating temperature range Temperature shock resistant even in case of frequent temperature fluctuations Robust stainless steel housing for use in the food industry Resistant to high-pressure cleaning with aggressive... | |
| With AS-i interface Long sensing range for use in conveying Five selectable positions of the sensing face LED display for switching status and operation Corner LEDs clearly visible in any... | |
| With combined AC/DC output stage Large operating voltage range Two-wire technology Particularly space-saving rectangular housing For use where space is restricted From May 1st 2025, products produced in EU and... | |
| With combined AC/DC output stage Large operating voltage range Two-wire technology Wide operating temperature range High protection rating for the requirements of harsh industrial environments From May 1st 2025, products... | |
| With combined AC/DC output stage Large operating voltage range Two-wire technology Wide operating temperature range Robust metal housing for use in harsh industrial environments From May 1st 2025, products produced... | |
| With combined AC/DC output stage Large operating voltage range Two-wire technology Wide operating temperature range Robust stainless steel housing for use in harsh industrial environments From May 1st 2025, products... | |
| With combined AC/DC output stage Two-wire technology Long sensing range minimizes physical damage Robust metal housing for use in harsh industrial environments With robust 1/2" connector From May 1st 2025,... | |
| With combined AC/DC output stage Two-wire technology Robust metal housing for use in harsh industrial environments Clearly visible indication of the switching status Long sensing range minimizes physical damage From... | |
| With combined AC/DC output stage Two-wire technology Wide operating temperature range Robust metal housing for use in harsh industrial environments With robust 1/2" connector From May 1st 2025, products produced... | |
| With combined AC/DC output stage Two-wire technology Wide operating temperature range Robust stainless steel housing for use in harsh industrial environments With robust M18 connector From May 1st 2025, products... | |
| With combined AC/DC output stage Two-wire technology With long PVC cable Wide operating temperature range Robust metal housing for use in harsh industrial environments From May 1st 2025, products produced... |
| << Prev | Next >> |