ifm efector inc. Capacitive sensor ifm efector KG5065 - KG-3120NFAKGP2T/US KG5065

Description
The capacitive sensor KG5065 - KG-3120NFAKGP2T/US from ifm, with an M18 x 1 plastic thread and an operating voltage of 10-36 V DC, can be programmed as normally open or normally closed function. The sensing range is 12 mm with non-flush installation. The capacitive sensor KG5065 - KG-3120NFAKGP2T/US has an M12 plug-and-socket connection Due to the increased noise immunity and the protection rating IP65/IP67, detection of dry bulk material and liquids is possible without any problems. The capacitive sensor is optimised for oils and plastic granulates, for example.
Datasheet
Description
The capacitive sensor KG5065 - KG-3120NFAKGP2T/US from ifm, with an M18 x 1 plastic thread and an operating voltage of 10-36 V DC, can be programmed as normally open or normally closed function. The sensing range is 12 mm with non-flush installation. The capacitive sensor KG5065 - KG-3120NFAKGP2T/US has an M12 plug-and-socket connection Due to the increased noise immunity and the protection rating IP65/IP67, detection of dry bulk material and liquids is possible without any problems. The capacitive sensor is optimised for oils and plastic granulates, for example.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive sensor ifm efector KG5065 - KG-3120NFAKGP2T/US -  - Automation24, Inc.
King of Prussia, PA, United States
Capacitive sensor ifm efector KG5065 - KG-3120NFAKGP2T/US
Capacitive sensor ifm efector KG5065 - KG-3120NFAKGP2T/US
The capacitive sensor KG5065 - KG-3120NFAKGP2T/US from ifm, with an M18 x 1 plastic thread and an operating voltage of 10-36 V DC, can be programmed as normally open or normally closed function. The sensing range is 12 mm with non-flush installation. The capacitive sensor KG5065 - KG-3120NFAKGP2T/US has an M12 plug-and-socket connection Due to the increased noise immunity and the protection rating IP65/IP67, detection of dry bulk material and liquids is possible without any problems. The capacitive sensor is optimised for oils and plastic granulates, for example.

The capacitive sensor KG5065 - KG-3120NFAKGP2T/US from ifm, with an M18 x 1 plastic thread and an operating voltage of 10-36 V DC, can be programmed as normally open or normally closed function. The sensing range is 12 mm with non-flush installation. The capacitive sensor KG5065 - KG-3120NFAKGP2T/US has an M12 plug-and-socket connection Due to the increased noise immunity and the protection rating IP65/IP67, detection of dry bulk material and liquids is possible without any problems. The capacitive sensor is optimised for oils and plastic granulates, for example.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Linear Position Sensors
Product Name Capacitive sensor ifm efector KG5065 - KG-3120NFAKGP2T/US
Sensor Technology Capacitive Linear Position Sensor
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.4724 inch (12 mm)
Sampling Frequency 0.0100 kHz
Operating Temperature -13 to 176 F (-25 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Quadrant Cell Photoreceiver, InGaAs, 900-1700 nm, 8-32/M4 Thread - 2903 - Newport MKS
Specs
Sensor Technology Optical Triangulation Position Sensor
View Details
linear-sensors - LD0-CAA1B-1212-2PA0-H72 - POSITAL B.V.
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Cylindrical
Measurement Range 74.8 inch (1900 mm)
View Details
True Power Sensors - Hall Sensors - CT100 - LA205S - Marposs Corp
Specs
Sensor Technology Hall Effect Position Sensor
View Details
Capacitive Sensor - D-015 / D-050 / D-100 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Sensor Technology Capacitive Linear Position Sensor
Body Shape Rectangular
Measurement Range 5.91E-4 to 0.0118 inch (0.0150 to 0.3000 mm)
View Details