ifm efector inc. Capacitive Sensor ifm efector KI5209 - KI-3015-FPKG/NI/0.10M/PH/US100 KI5209

Description
The capacitive sensor KI5209 - KI-3015-FPKG/NI/0.10 M/PH/US100 from ifm with an M30 x 1.5 plastic thread and an operating voltage of 10-36 V DC can be programmed as normally open normally closed output function. The sensing range is 3-15 mm with non-flush installation. The capacitive sensor KI-3015-FPKG/NI RT has a 0.1 m M12 pigtail. Thanks to the protection rating IP65 as well as the adjustable potentiometer, capacitive sensor KI5209 - KI-3015-FPKG/NI/0.10 M/PH/US100 is suited for the detection of conductive media in many industrial applications.
Datasheet
Description
The capacitive sensor KI5209 - KI-3015-FPKG/NI/0.10 M/PH/US100 from ifm with an M30 x 1.5 plastic thread and an operating voltage of 10-36 V DC can be programmed as normally open normally closed output function. The sensing range is 3-15 mm with non-flush installation. The capacitive sensor KI-3015-FPKG/NI RT has a 0.1 m M12 pigtail. Thanks to the protection rating IP65 as well as the adjustable potentiometer, capacitive sensor KI5209 - KI-3015-FPKG/NI/0.10 M/PH/US100 is suited for the detection of conductive media in many industrial applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive Sensor ifm efector KI5209 - KI-3015-FPKG/NI/0.10M/PH/US100 -  - Automation24, Inc.
King of Prussia, PA, United States
Capacitive Sensor ifm efector KI5209 - KI-3015-FPKG/NI/0.10M/PH/US100
Capacitive Sensor ifm efector KI5209 - KI-3015-FPKG/NI/0.10M/PH/US100
The capacitive sensor KI5209 - KI-3015-FPKG/NI/0.10 M/PH/US100 from ifm with an M30 x 1.5 plastic thread and an operating voltage of 10-36 V DC can be programmed as normally open normally closed output function. The sensing range is 3-15 mm with non-flush installation. The capacitive sensor KI-3015-FPKG/NI RT has a 0.1 m M12 pigtail. Thanks to the protection rating IP65 as well as the adjustable potentiometer, capacitive sensor KI5209 - KI-3015-FPKG/NI/0.10 M/PH/US100 is suited for the detection of conductive media in many industrial applications.

The capacitive sensor KI5209 - KI-3015-FPKG/NI/0.10M/PH/US100 from ifm with an M30 x 1.5 plastic thread and an operating voltage of 10-36 V DC can be programmed as normally open normally closed output function. The sensing range is 3-15 mm with non-flush installation. The capacitive sensor KI-3015-FPKG/NI RT has a 0.1 m M12 pigtail. Thanks to the protection rating IP65 as well as the adjustable potentiometer, capacitive sensor KI5209 - KI-3015-FPKG/NI/0.10M/PH/US100 is suited for the detection of conductive media in many industrial applications.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Linear Position Sensors
Product Name Capacitive Sensor ifm efector KI5209 - KI-3015-FPKG/NI/0.10M/PH/US100
Sensor Technology Capacitive Linear Position Sensor
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.5906 inch (15 mm)
Sampling Frequency 0.0400 kHz
Operating Temperature -13 to 176 F (-25 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
High Temperature Displacement Sensor - KD-1975 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.2000 inch (0.0 to 5.08 mm)
View Details
Linear Measurement Solutions - Model TR1 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
Linear Absolute encoder - LA24 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 128 inch (3240 mm)
Resolution 1.00E-4 to 1.00E-3 mm (3.94E-6 to 3.94E-5 inches)
View Details