ifm efector inc. Capacitive sensor ifm efector KI5082 - KI-3200NFAKGP2T/US KI5082

Description
The capacitive sensor KI5082 - KI-3200NFAKGP2T/US from ifm, with an M30 x 1.5 plastic thread and an operating voltage of 10-36 V DC, can be programmed as normally open normally closed output function. The sensing range is 20 mm with non-flush installation. The capacitive sensor KI5082 - KI-3200NFAKGP2T/US has an M12 plug-and-socket connection. Thanks to the increased noise immunity and protection rating IP65/IP67, as well as the teach function and the electronic lock, the capacitive sensor is suited for the detection of conductive media in many industrial applications.
Datasheet
Description
The capacitive sensor KI5082 - KI-3200NFAKGP2T/US from ifm, with an M30 x 1.5 plastic thread and an operating voltage of 10-36 V DC, can be programmed as normally open normally closed output function. The sensing range is 20 mm with non-flush installation. The capacitive sensor KI5082 - KI-3200NFAKGP2T/US has an M12 plug-and-socket connection. Thanks to the increased noise immunity and protection rating IP65/IP67, as well as the teach function and the electronic lock, the capacitive sensor is suited for the detection of conductive media in many industrial applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive sensor ifm efector KI5082 - KI-3200NFAKGP2T/US -  - Automation24, Inc.
King of Prussia, PA, United States
Capacitive sensor ifm efector KI5082 - KI-3200NFAKGP2T/US
Capacitive sensor ifm efector KI5082 - KI-3200NFAKGP2T/US
The capacitive sensor KI5082 - KI-3200NFAKGP2T/US from ifm, with an M30 x 1.5 plastic thread and an operating voltage of 10-36 V DC, can be programmed as normally open normally closed output function. The sensing range is 20 mm with non-flush installation. The capacitive sensor KI5082 - KI-3200NFAKGP2T/US has an M12 plug-and-socket connection. Thanks to the increased noise immunity and protection rating IP65/IP67, as well as the teach function and the electronic lock, the capacitive sensor is suited for the detection of conductive media in many industrial applications.

The capacitive sensor KI5082 - KI-3200NFAKGP2T/US from ifm, with an M30 x 1.5 plastic thread and an operating voltage of 10-36 V DC, can be programmed as normally open normally closed output function. The sensing range is 20 mm with non-flush installation. The capacitive sensor KI5082 - KI-3200NFAKGP2T/US has an M12 plug-and-socket connection. Thanks to the increased noise immunity and protection rating IP65/IP67, as well as the teach function and the electronic lock, the capacitive sensor is suited for the detection of conductive media in many industrial applications.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Linear Position Sensors
Product Name Capacitive sensor ifm efector KI5082 - KI-3200NFAKGP2T/US
Sensor Technology Capacitive Linear Position Sensor
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.7874 inch (20 mm)
Sampling Frequency 0.0100 kHz
Operating Temperature -13 to 176 F (-25 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

ToF Ranging Sensor - HPS-167 - Hypersen Technologies Co., Ltd.
Hypersen Technologies Co., Ltd.
Specs
Sensor Technology Time of Flight Optical Position Sensor
Operating Temperature 14 to 131 F (-10 to 55 C)
Height 0.8465 inch (21.5 mm)
View Details
Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
True Power Sensors - Hall Sensors - CT100 - LA205S - Marposs Corp
Specs
Sensor Technology Hall Effect Position Sensor
View Details