ifm efector inc. Laser distance sensor ifm efector OID202 - OIDLCNKG/US OID202

Description
The Laser distance sensor OID202 - OIDLCNKG/US from ifm efector, with a high range through time of flight measurement guarantees reliable background suppression and color-independent detection. It has an NO/NC switching output. The laser distance sensor OID202 - OIDLCNKG/US offers a sensing range of 0.03-2 m and reliable recognition of glossy surfaces. The switch point setting can be easily adjusted by means of a rotatable, lockable adjustment ring. Communication is via IO-Link.
Datasheet
Description
The Laser distance sensor OID202 - OIDLCNKG/US from ifm efector, with a high range through time of flight measurement guarantees reliable background suppression and color-independent detection. It has an NO/NC switching output. The laser distance sensor OID202 - OIDLCNKG/US offers a sensing range of 0.03-2 m and reliable recognition of glossy surfaces. The switch point setting can be easily adjusted by means of a rotatable, lockable adjustment ring. Communication is via IO-Link.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser distance sensor ifm efector OID202 - OIDLCNKG/US -  - Automation24, Inc.
King of Prussia, PA, United States
Laser distance sensor ifm efector OID202 - OIDLCNKG/US
Laser distance sensor ifm efector OID202 - OIDLCNKG/US
The Laser distance sensor OID202 - OIDLCNKG/US from ifm efector, with a high range through time of flight measurement guarantees reliable background suppression and color-independent detection. It has an NO/NC switching output. The laser distance sensor OID202 - OIDLCNKG/US offers a sensing range of 0.03-2 m and reliable recognition of glossy surfaces. The switch point setting can be easily adjusted by means of a rotatable, lockable adjustment ring. Communication is via IO-Link.

The Laser distance sensor OID202 - OIDLCNKG/US from ifm efector, with a high range through time of flight measurement guarantees reliable background suppression and color-independent detection. It has an NO/NC switching output. The laser distance sensor OID202 - OIDLCNKG/US offers a sensing range of 0.03-2 m and reliable recognition of glossy surfaces. The switch point setting can be easily adjusted by means of a rotatable, lockable adjustment ring. Communication is via IO-Link.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Linear Position Sensors
Product Name Laser distance sensor ifm efector OID202 - OIDLCNKG/US
Body Shape Cylindrical; Threaded Barrel
Measurement Range 1.18 to 0.0787 inch (30 to 2 mm)
Sampling Frequency 0.0110 kHz
Operating Temperature -13 to 140 F (-25 to 60 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

linear-sensors - LD0-CAA1B-1213-2S30-ARW - POSITAL B.V.
Specs
Sensor Technology Optical Triangulation Position Sensor
Measurement Range 94.49 inch (2400 mm)
Accuracy 0.1000 %
View Details
Position, Proximity, Speed (Modules) - Z5614-ND - DigiKey
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Positioning Measurement Systems - Magnetic Scale - HIWIN Corporation
Specs
Sensor Technology Optical Linear Encoder
View Details
Noncontact Linear Position / Displacement Sensor - digiVIT - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0100 to 1 inch (0.2540 to 25.4 mm)
View Details