ifm efector inc. Capacitive sensor ifm efector KI6000 - KI-3250NFPKG/PL/2P/US/IO KI6000

Description
The capacitive sensor KI6000 - KI-3250NFPKG/PL/2P/U S/IO from ifm electronic, with an M30 x 1.5 plastic thread, has an operating voltage of 10-30 V DC. The output function can be easily changed from NO to NC via a selector switch. The operating distance of the capacitive sensor is 25 mm and can be adjusted between 0.5-40 mm with a non-flush installation. A unique 12-digit LED bar display serves as an adjustment aid for easy switch point adjustment, which also helps when readjusting in case of deposits. The electrical connection of the capacitive sensor KI6000 - KI-3250NFPKG/PL/2P/U S/IO is via an M12 connector. Thanks to the increased interference immunity and protection rating of IP65/IP67/IP69K, the sensor can be used in virtually all applications. Using a PC, the sensor can also be programmed via IO-Link, with which advanced features such as timers or PNP/NPN switching are made available to the user.
Datasheet
Description
The capacitive sensor KI6000 - KI-3250NFPKG/PL/2P/U S/IO from ifm electronic, with an M30 x 1.5 plastic thread, has an operating voltage of 10-30 V DC. The output function can be easily changed from NO to NC via a selector switch. The operating distance of the capacitive sensor is 25 mm and can be adjusted between 0.5-40 mm with a non-flush installation. A unique 12-digit LED bar display serves as an adjustment aid for easy switch point adjustment, which also helps when readjusting in case of deposits. The electrical connection of the capacitive sensor KI6000 - KI-3250NFPKG/PL/2P/U S/IO is via an M12 connector. Thanks to the increased interference immunity and protection rating of IP65/IP67/IP69K, the sensor can be used in virtually all applications. Using a PC, the sensor can also be programmed via IO-Link, with which advanced features such as timers or PNP/NPN switching are made available to the user.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive sensor ifm efector KI6000 - KI-3250NFPKG/PL/2P/US/IO -  - Automation24, Inc.
King of Prussia, PA, United States
Capacitive sensor ifm efector KI6000 - KI-3250NFPKG/PL/2P/US/IO
Capacitive sensor ifm efector KI6000 - KI-3250NFPKG/PL/2P/US/IO
The capacitive sensor KI6000 - KI-3250NFPKG/PL/2P/U S/IO from ifm electronic, with an M30 x 1.5 plastic thread, has an operating voltage of 10-30 V DC. The output function can be easily changed from NO to NC via a selector switch. The operating distance of the capacitive sensor is 25 mm and can be adjusted between 0.5-40 mm with a non-flush installation. A unique 12-digit LED bar display serves as an adjustment aid for easy switch point adjustment, which also helps when readjusting in case of deposits. The electrical connection of the capacitive sensor KI6000 - KI-3250NFPKG/PL/2P/U S/IO is via an M12 connector. Thanks to the increased interference immunity and protection rating of IP65/IP67/IP69K, the sensor can be used in virtually all applications. Using a PC, the sensor can also be programmed via IO-Link, with which advanced features such as timers or PNP/NPN switching are made available to the user.

The capacitive sensor KI6000 - KI-3250NFPKG/PL/2P/US/IO from ifm electronic, with an M30 x 1.5 plastic thread, has an operating voltage of 10-30 V DC. The output function can be easily changed from NO to NC via a selector switch. The operating distance of the capacitive sensor is 25 mm and can be adjusted between 0.5-40 mm with a non-flush installation. A unique 12-digit LED bar display serves as an adjustment aid for easy switch point adjustment, which also helps when readjusting in case of deposits. The electrical connection of the capacitive sensor KI6000 - KI-3250NFPKG/PL/2P/US/IO is via an M12 connector. Thanks to the increased interference immunity and protection rating of IP65/IP67/IP69K, the sensor can be used in virtually all applications. Using a PC, the sensor can also be programmed via IO-Link, with which advanced features such as timers or PNP/NPN switching are made available to the user.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Linear Position Sensors
Product Name Capacitive sensor ifm efector KI6000 - KI-3250NFPKG/PL/2P/US/IO
Sensor Technology Capacitive Linear Position Sensor
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.9843 inch (25 mm)
Sampling Frequency 0.0400 kHz
Operating Temperature -13 to 176 F (-25 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Quadrant Cell Photoreceiver, InGaAs, 900-1700 nm, 8-32/M4 Thread - 2903 - Newport MKS
Specs
Sensor Technology Optical Triangulation Position Sensor
View Details
 - A1324LUATI-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Position Sensor
View Details
Capacitive Sensor - D-015 / D-050 / D-100 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Sensor Technology Capacitive Linear Position Sensor
Body Shape Rectangular
Measurement Range 5.91E-4 to 0.0118 inch (0.0150 to 0.3000 mm)
View Details
Linear Side Actuated - TP1 Series - Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 1.97 to 177 inch (50 to 4500 mm)
Output Voltage; Current
View Details