ifm efector inc. Ultrasonic sensor ifm efector UGT581 UGT581

Description
The UGT581 cube-shaped ultrasonic sensor from ifm electronic with a transducer frequency of 300 kHz, programmable switching output and scalable 0-10 V analog output, has a range of 40-300 mm. The ultrasonic sensor UGT581 is easy to place into operation with the help of the programming buttons. Its high protection rating of IP67 and the M12 connector make use of the UGT581 ultrasonic sensor possible in many industrial areas such as for positioning of products, presence detection of objects and identification of persons.
Datasheet
Description
The UGT581 cube-shaped ultrasonic sensor from ifm electronic with a transducer frequency of 300 kHz, programmable switching output and scalable 0-10 V analog output, has a range of 40-300 mm. The ultrasonic sensor UGT581 is easy to place into operation with the help of the programming buttons. Its high protection rating of IP67 and the M12 connector make use of the UGT581 ultrasonic sensor possible in many industrial areas such as for positioning of products, presence detection of objects and identification of persons.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic sensor ifm efector UGT581 -  - Automation24, Inc.
King of Prussia, PA, United States
Ultrasonic sensor ifm efector UGT581
Ultrasonic sensor ifm efector UGT581
The UGT581 cube-shaped ultrasonic sensor from ifm electronic with a transducer frequency of 300 kHz, programmable switching output and scalable 0-10 V analog output, has a range of 40-300 mm. The ultrasonic sensor UGT581 is easy to place into operation with the help of the programming buttons. Its high protection rating of IP67 and the M12 connector make use of the UGT581 ultrasonic sensor possible in many industrial areas such as for positioning of products, presence detection of objects and identification of persons.

The UGT581 cube-shaped ultrasonic sensor from ifm electronic with a transducer frequency of 300 kHz, programmable switching output and scalable 0-10 V analog output, has a range of 40-300 mm. The ultrasonic sensor UGT581 is easy to place into operation with the help of the programming buttons. Its high protection rating of IP67 and the M12 connector make use of the UGT581 ultrasonic sensor possible in many industrial areas such as for positioning of products, presence detection of objects and identification of persons.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Linear Position Sensors
Product Name Ultrasonic sensor ifm efector UGT581
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 1.57 to 11.81 inch (40 to 300 mm)
Sampling Frequency 0.3000 kHz
Operating Temperature -4 to 158 F (-20 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
High Temperature Displacement Sensor - KD-1950 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.1500 inch (0.0 to 3.81 mm)
View Details
Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
Linear Incremental encoder - LR18 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 80.32 inch (2040 mm)
Resolution 1.00E-4 to 0.0050 mm (3.94E-6 to 1.97E-4 inches)
View Details