ifm efector inc. Capacitive sensor ifm efector KQ6001 - KQ-3120NFAKG/2T KQ6001

Description
The capacitive sensor KQ6001 KQ-3120NFAKG/2T from ifm, made of rectangular plastic with an operating voltage of 10-30 V DC, can be programmed as normally open or normally closed in its the output function. The sensing range is 12 mm with non-flush installation. The capacitive sensor KQ6001 KQ-3120NFAKG/2T has a 2 m PVC cable connection. The rectangular capacitive sensor has an IO-Link as communication interface and automatically recognises PNP/NPN. Due to the increased protection rating IP65/IP67, as well as the teach function and electronic lock, detection of dry bulk material and liquids, and detection through non-metallic vessel walls or on bypass pipes, is possible without any problem.
Datasheet
Description
The capacitive sensor KQ6001 KQ-3120NFAKG/2T from ifm, made of rectangular plastic with an operating voltage of 10-30 V DC, can be programmed as normally open or normally closed in its the output function. The sensing range is 12 mm with non-flush installation. The capacitive sensor KQ6001 KQ-3120NFAKG/2T has a 2 m PVC cable connection. The rectangular capacitive sensor has an IO-Link as communication interface and automatically recognises PNP/NPN. Due to the increased protection rating IP65/IP67, as well as the teach function and electronic lock, detection of dry bulk material and liquids, and detection through non-metallic vessel walls or on bypass pipes, is possible without any problem.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive sensor ifm efector KQ6001 - KQ-3120NFAKG/2T -  - Automation24, Inc.
King of Prussia, PA, United States
Capacitive sensor ifm efector KQ6001 - KQ-3120NFAKG/2T
Capacitive sensor ifm efector KQ6001 - KQ-3120NFAKG/2T
The capacitive sensor KQ6001 KQ-3120NFAKG/2T from ifm, made of rectangular plastic with an operating voltage of 10-30 V DC, can be programmed as normally open or normally closed in its the output function. The sensing range is 12 mm with non-flush installation. The capacitive sensor KQ6001 KQ-3120NFAKG/2T has a 2 m PVC cable connection. The rectangular capacitive sensor has an IO-Link as communication interface and automatically recognises PNP/NPN. Due to the increased protection rating IP65/IP67, as well as the teach function and electronic lock, detection of dry bulk material and liquids, and detection through non-metallic vessel walls or on bypass pipes, is possible without any problem.

The capacitive sensor KQ6001 KQ-3120NFAKG/2T from ifm, made of rectangular plastic with an operating voltage of 10-30 V DC, can be programmed as normally open or normally closed in its the output function. The sensing range is 12 mm with non-flush installation. The capacitive sensor KQ6001 KQ-3120NFAKG/2T has a 2 m PVC cable connection. The rectangular capacitive sensor has an IO-Link as communication interface and automatically recognises PNP/NPN. Due to the increased protection rating IP65/IP67, as well as the teach function and electronic lock, detection of dry bulk material and liquids, and detection through non-metallic vessel walls or on bypass pipes, is possible without any problem.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Linear Position Sensors
Product Name Capacitive sensor ifm efector KQ6001 - KQ-3120NFAKG/2T
Sensor Technology Capacitive Linear Position Sensor
Body Shape Rectangular
Measurement Range 0.4724 inch (12 mm)
Sampling Frequency 0.0100 kHz
Operating Temperature -13 to 176 F (-25 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

CDS12 15000 Analog -  - Sensata Technologies
Sensata Technologies
Specs
Sensor Technology String Potentiomenter; Linear Potentiometer
Measurement Range 591 inch (15000 mm)
Linear Encoder Speed 10000 mm/sec (23622 in/min)
View Details
Position, Proximity, Speed (Modules) - 2171-SMT-8M-A-PS-24V-E-5,0-OE-ND - DigiKey
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Absolute Linear Position Sensor - RF251 - RIFTEK EUROPE Sp. z.o.o.
Specs
Sensor Technology Linear Encoder
Body Shape Cylindrical
Measurement Range 0.1181 to 0.9843 inch (3 to 25 mm)
View Details
Noncontact Linear Position / Displacement Sensor - digiVIT - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0100 to 1 inch (0.2540 to 25.4 mm)
View Details