ifm efector inc. Laser distance sensor ifm efector OID200 - OIDLCPKG/US OID200

Description
The Laser distance sensor OID200 - OIDLCPKG/US from ifm electronic, with a high range through time of flight measurement guarantees reliable background suppression and color-independent detection. It has an NO/NC switching output. The laser distance sensor OID200 - OIDLCPKG/US offers a sensing range of 0.03-2 m and reliable recognition of glossy surfaces. The switch point setting can be easily adjusted by means of a rotatable, lockable adjustment ring. Communication is via IO-Link.
Datasheet
Description
The Laser distance sensor OID200 - OIDLCPKG/US from ifm electronic, with a high range through time of flight measurement guarantees reliable background suppression and color-independent detection. It has an NO/NC switching output. The laser distance sensor OID200 - OIDLCPKG/US offers a sensing range of 0.03-2 m and reliable recognition of glossy surfaces. The switch point setting can be easily adjusted by means of a rotatable, lockable adjustment ring. Communication is via IO-Link.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser distance sensor ifm efector OID200 - OIDLCPKG/US -  - Automation24, Inc.
King of Prussia, PA, United States
Laser distance sensor ifm efector OID200 - OIDLCPKG/US
Laser distance sensor ifm efector OID200 - OIDLCPKG/US
The Laser distance sensor OID200 - OIDLCPKG/US from ifm electronic, with a high range through time of flight measurement guarantees reliable background suppression and color-independent detection. It has an NO/NC switching output. The laser distance sensor OID200 - OIDLCPKG/US offers a sensing range of 0.03-2 m and reliable recognition of glossy surfaces. The switch point setting can be easily adjusted by means of a rotatable, lockable adjustment ring. Communication is via IO-Link.

The Laser distance sensor OID200 - OIDLCPKG/US from ifm electronic, with a high range through time of flight measurement guarantees reliable background suppression and color-independent detection. It has an NO/NC switching output. The laser distance sensor OID200 - OIDLCPKG/US offers a sensing range of 0.03-2 m and reliable recognition of glossy surfaces. The switch point setting can be easily adjusted by means of a rotatable, lockable adjustment ring. Communication is via IO-Link.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Linear Position Sensors
Product Name Laser distance sensor ifm efector OID200 - OIDLCPKG/US
Body Shape Cylindrical; Threaded Barrel
Measurement Range 1.18 to 0.0787 inch (30 to 2 mm)
Sampling Frequency 0.0110 kHz
Operating Temperature -13 to 140 F (-25 to 60 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details
Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
Linear Incremental encoder - LR18 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 80.32 inch (2040 mm)
Resolution 1.00E-4 to 0.0050 mm (3.94E-6 to 1.97E-4 inches)
View Details