ifm efector inc. Ultrasonic sensor ifm efector UGT580 UGT580

Description
The UGT580 square-shaped ultrasonic sensor from ifm electronic with a transducer frequency of 300 kHz, programmable switching output and scalable 4-20 mA analog output, has a range of 40-300 mm. The ultrasonic sensor UGT580 is easy to place into operation with the help of the programming buttons. Its high protection rating of IP67 and the M12 connector make use of the UGT580 ultrasonic sensor possible in many industrial areas such as for positioning of products, presence detection of objects and identification of persons.
Datasheet
Description
The UGT580 square-shaped ultrasonic sensor from ifm electronic with a transducer frequency of 300 kHz, programmable switching output and scalable 4-20 mA analog output, has a range of 40-300 mm. The ultrasonic sensor UGT580 is easy to place into operation with the help of the programming buttons. Its high protection rating of IP67 and the M12 connector make use of the UGT580 ultrasonic sensor possible in many industrial areas such as for positioning of products, presence detection of objects and identification of persons.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic sensor ifm efector UGT580 -  - Automation24, Inc.
King of Prussia, PA, United States
Ultrasonic sensor ifm efector UGT580
Ultrasonic sensor ifm efector UGT580
The UGT580 square-shaped ultrasonic sensor from ifm electronic with a transducer frequency of 300 kHz, programmable switching output and scalable 4-20 mA analog output, has a range of 40-300 mm. The ultrasonic sensor UGT580 is easy to place into operation with the help of the programming buttons. Its high protection rating of IP67 and the M12 connector make use of the UGT580 ultrasonic sensor possible in many industrial areas such as for positioning of products, presence detection of objects and identification of persons.

The UGT580 square-shaped ultrasonic sensor from ifm electronic with a transducer frequency of 300 kHz, programmable switching output and scalable 4-20 mA analog output, has a range of 40-300 mm. The ultrasonic sensor UGT580 is easy to place into operation with the help of the programming buttons. Its high protection rating of IP67 and the M12 connector make use of the UGT580 ultrasonic sensor possible in many industrial areas such as for positioning of products, presence detection of objects and identification of persons.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Linear Position Sensors
Product Name Ultrasonic sensor ifm efector UGT580
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 1.57 to 11.81 inch (40 to 300 mm)
Sampling Frequency 0.3000 kHz
Operating Temperature -4 to 158 F (-20 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Encoders -  - Renishaw
Specs
Sensor Technology Linear Encoder
View Details
Laser Triangulation Sensor - RF603 - RIFTEK EUROPE Sp. z.o.o.
RIFTEK EUROPE Sp. z.o.o.
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Rectangular
Measurement Range 0.0787 to 49.21 inch (2 to 1250 mm)
View Details
Position, Proximity, Speed (Modules) - Z5614-ND - DigiKey
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
 - 6850892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Hall Effect Position Sensor
Power Requirements DC Powered
View Details